EN
  • EN
  • DE

LA78040B-E

Part No LA78040B-E
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Description IC DISPL CTLR VERT DEFL TO220-7H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type Controller
Applications Video
Mounting Through Hole
Case / Package TO-220-7
Win Source Part Number 139506-LA78040B-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA78040B-E CAD Model

Description

The LA78040B-E from ON Semiconductor is a high-performance vertical deflection output integrated circuit (IC) designed for use in TV and monitor applications. This IC is specifically engineered to drive the vertical deflection yoke in CRT (Cathode Ray Tube) displays, providing a stable and reliable solution for generating the necessary deflection signals that create the images on the screen.

Key Features:

  • Pump-up Circuit: The built-in pump-up circuit ensures that the vertical size of the display remains consistent, even under varying load conditions.
  • Thermal Protection: The LA78040B-E includes thermal shutdown circuitry that protects the device from overheating, enhancing its reliability and longevity.
  • Low Power Consumption: Designed to operate efficiently, this IC consumes minimal power, making it an energy-saving choice for modern eco-friendly devices.
  • High Slew Rate: The high slew rate of the output stage ensures fast response times, resulting in sharp and precise vertical deflection.
  • Vertical Output Circuit: The IC incorporates a vertical output circuit, bus control support, and a driver circuit suitable for direct driving of the deflection yoke.

Applications:

The LA78040B-E is ideal for a wide range of applications, including:

  • Standard and high-definition CRT televisions
  • CRT computer monitors
  • Industrial monitors with CRT displays
  • Display systems requiring precise vertical deflection control

Product Specifications:

Parameter Value Supply Voltage 12V (Typical) Maximum Output Current 1.8A (Peak) Operating Temperature -20°C to +85°C Package ZIP-7

The LA78040B-E combines performance with reliability, making it a go-to choice for manufacturers and repair technicians alike. Its robust design and comprehensive feature set ensure that it delivers consistent, high-quality performance in a variety of CRT display applications.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
NXP / Nexperia
Analog companion chip
Lowest to $5.4135
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess