EN
  • EN
  • DE

AD8324JRQZ-REEL7

Part No AD8324JRQZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC LINE DRIVER CBL 3.3V 20QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Type Line Driver, Transmitter
Applications Modems, CATV
Mounting SMD
Package 20-SSOP (0.154", 3.90mm Width)
Manufacturer Package 20-QSOP
Win Source Part Number 767602-AD8324JRQZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD8324
Introduction Date October 29, 2003
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD8324JRQZ-REEL7 CAD Model

Description

Product Overview: AD8324JRQZ-REEL7

The AD8324JRQZ-REEL7 is a high-performance, adjustable gain amplifier designed and manufactured by Analog Devices Inc. This precision amplifier is commonly utilized in a wide array of applications, including cable modems, set-top boxes, and other communication infrastructure where accurate signal amplification is required.

Key Features

  • Adjustable Output Range: The AD8324JRQZ-REEL7 offers a flexible output range, which can be adjusted to accommodate various signal levels, ensuring optimal performance in different use scenarios.
  • High Linearity: With its superior design, this amplifier provides high linearity, which is crucial for maintaining the integrity of the signal throughout the amplification process.
  • Low Distortion: It is engineered to produce minimal distortion, thereby preserving the quality of the original signal and ensuring reliable communication.
  • Power Efficiency: The device is optimized for low power consumption, making it an ideal choice for systems where power efficiency is a priority.
  • Compact Packaging: Supplied in a compact QFN package, the AD8324JRQZ-REEL7 saves valuable board space and is suitable for high-density circuit designs.
  • Temperature Range: It operates over an extended industrial temperature range, ensuring consistent performance under varying environmental conditions.

Applications

The AD8324JRQZ-REEL7 is versatile enough to fit into a multitude of applications, especially where precise and reliable signal amplification is necessary. It is particularly well-suited for:

  • Cable Modems
  • Set-Top Boxes
  • Interactive Set-Tops
  • Cable TV Infrastructure
  • Home Networking

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD8324JRQZ-REEL7 is no exception. It is fabricated using state-of-the-art processes and is subjected to rigorous testing to ensure it meets the highest standards of performance and reliability. Customers can trust this product to deliver consistent results in even the most demanding applications.

Whether you're designing a consumer-facing device or a component of a sophisticated communication system, the AD8324JRQZ-REEL7 from Analog Devices Inc. offers the precision, efficiency, and reliability that modern electronics demand.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess