Products specifications Report Issue?

Package Bulk
Product Status Active
Capacitance 190 F
Tolerance ±20%
Voltage - Rated 2.5 V
ESR (Equivalent Series Resistance) 100mOhm @ 1kHz
Lifetime @ Temp. 1000 Hrs @ 60°C
Termination PC Pins
Mounting Type Through Hole
Package / Case Radial, Can
Lead Spacing 0.394" (10.00mm)
Size / Dimension 0.866" Dia (22.00mm)
Height - Seated (Max) 2.638" (67.00mm)
Operating Temperature -25°C ~ 60°C
Ultra Librarian 3D Model Ultra Librarian 2.5DMA190M22X65 CAD Model

Description

NULL

You May Also Be Interested in

Panasonic
CAP 1F -20% +80% 3.6V T/H
Need more? Email Us
ECAD model for EEC-RG0V105V
Panasonic
CAP 220MF -20% +80% 5.5V T/H
Lowest to $2.6078
ECAD model for EEC-S0HD224V
Panasonic
CAP 1.5F -20% +80% 5.5V T/H
Lowest to $13.2955
ECAD model for EEC-F5R5U155
SII Semiconductor Corporation
Cap Supercap 11000uF 3.3V (3.2 X 2.5 X 0.9mm) SMD T/R / CAP 11MF 3.3V SURFACE MOUNT
Lowest to $4.1364
ECAD model for CPH3225A
Panasonic
CAP .22F 5.5V T/H
Need more? Email Us
ECAD model for EEC-SE0H224N
Panasonic
Need more? Email Us
ECAD model for EECENOF204RK
SII Semiconductor Corporation
CAP 35MF 3.3V SURFACE MOUNT
Lowest to $1.0341
ECAD model for XH311HU-IV07E
Elna America
CAP 100MF -20% +80% 5.5V T/H
Lowest to $1.3460
ECAD model for DB-5R5D104
AVX Corp/Kyocera Corp
CAPACITOR 2F 0% +100% 2.7V T/H / 2 F (EDLC) Supercapacitor 2.7 V Radial, Can 100mOhm @ 1kHz 1000 Hrs @ 60°C
Need more? Email Us
ECAD model for SCCR16B205PRB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention