EN
  • EN
  • DE

PTN3366BSMP

Part No PTN3366BSMP
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO LEVEL SHIFTER 32HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168654-PTN3366BSMP
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Linear- Video Processing
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Base Product Number PTN3366
Voltage - Supply 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Applications DisplayPort to HDMI, DVI Adapters
Ultra Librarian 3D Model Ultra Librarian PTN3366BSMP CAD Model

Description

Product Overview: PTN3366BSMP from NXP Semiconductors

The PTN3366BSMP is a high-performance level shifter manufactured by NXP Semiconductors, designed to address the needs of modern display interfaces. This device is specifically tailored to facilitate the translation of DisplayPort (DP) signals to HDMI/DVI signals, ensuring compatibility between devices that employ different interface standards. The PTN3366BSMP is an ideal solution for applications that require the seamless integration of various video sources and displays, such as personal computers, monitors, TVs, and digital signage systems.

Key Features

  • Interface Bridging: Translates DisplayPort signals to HDMI/DVI signals, enabling interoperability between different digital display interfaces.
  • High Resolution Support: Capable of supporting high-resolution video output, ensuring crisp and clear visuals for an enhanced viewing experience.
  • Audio Integration: Includes support for audio signal transmission, allowing for both audio and video signals to be carried over a single HDMI cable.
  • Compact Design: The PTN3366BSMP comes in a small package, making it suitable for integration into space-constrained applications.
  • Low Power Consumption: Designed with power efficiency in mind, this level shifter minimizes energy usage, which is critical for battery-powered devices.

Applications

The PTN3366BSMP is versatile and can be used in a wide range of applications, including:

  • Consumer Electronics: Televisions, gaming consoles, and home theater systems.
  • Computing Devices: Desktop and laptop computers, docking stations, and monitors.
  • Commercial Displays: Digital signage, professional AV systems, and interactive kiosks.

Technical Specifications

  • Input: DisplayPort 1.2 compliant
  • Output: HDMI 1.4b compliant (including 3D video support)
  • Package: HVQFN (Hot Very-thin Quad Flat-pack No-leads)
  • Temperature Range: Operating temperatures from -40°C to +85°C

With its robust feature set and compatibility with multiple display standards, the PTN3366BSMP from NXP Semiconductors stands out as a premier choice for designers and manufacturers looking to create cutting-edge visual display products.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess