The LA6565-TE-L-E from ON Semiconductor is a high-performance motor driver that is designed for precision control of DC motors in a wide range of applications. This versatile component is particularly well-suited for portable devices due to its efficient power consumption and small package size.
Key Features:
- Integrated Dual H-Bridge: The device contains two H-bridge drivers capable of driving a two-phase bipolar stepper motor or two DC motors.
- Low Voltage Operation: It operates at a minimum voltage of 2.8V, making it ideal for battery-operated applications.
- High Output Current: The LA6565-TE-L-E can deliver an output current of up to 1A, allowing for the control of a wide range of motor sizes.
- Thermal Shutdown Feature: The built-in thermal shutdown function ensures the device operates within safe temperature limits, protecting both the motor driver and the motor from overheating.
- Low Standby Current: With its low standby current, this motor driver helps conserve battery life, making it an excellent choice for portable applications.
Applications:
- Battery-powered toys
- Portable electronic devices
- Small office/home office (SOHO) equipment
- Personal healthcare devices
The LA6565-TE-L-E is a testament to ON Semiconductor's commitment to providing energy-efficient and high-performance solutions for motor control applications. Its compact form factor, combined with its robust feature set, makes it an excellent choice for designers looking to add reliable motor control to their space-constrained projects.
Product Specifications:
Parameter
Value
Output Current (Max)
1A
Operating Voltage (Min)
2.8V
Package
Surface-Mount
Thermal Protection
Yes
Standby Current
Low
Whether you're developing a new portable device or upgrading an existing product, the LA6565-TE-L-E motor driver from ON Semiconductor provides the reliability and performance you need to drive your innovation forward.