EN
  • EN
  • DE

LA6548NHL-TE-L-E

Part No LA6548NHL-TE-L-E
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description MOTOR DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 731846-LA6548NHL-TE-L-E
Ultra Librarian 3D Model Ultra Librarian LA6548NHL-TE-L-E CAD Model

Description

Introducing the LA6548NHL-TE-L-E Motor Driver from ON Semiconductor

The LA6548NHL-TE-L-E is a high-performance motor driver IC designed by ON Semiconductor, a leader in the semiconductor industry. This robust product is tailored for driving small DC motors and is particularly suitable for a wide array of applications, including office automation equipment, home appliances, and consumer electronics.

Constructed with the latest technology, the LA6548NHL-TE-L-E offers a compact solution with a small form factor, making it an ideal choice for space-constrained applications. Its surface-mount package ensures ease of integration into various circuit designs, providing designers with greater flexibility when developing their systems.

Key Features:

  • Versatile Power Management: The device is capable of handling a supply voltage range that is suitable for many consumer electronics, ensuring compatibility with a variety of power sources.
  • High Efficiency: Thanks to its advanced design, the LA6548NHL-TE-L-E boasts high efficiency, which helps to reduce power consumption and heat generation within the system.
  • Protection Circuits: The inclusion of various protection features such as thermal shutdown, overcurrent protection, and under-voltage lockout ensures the longevity and reliability of both the motor driver and the motor itself.
  • Easy Control: It offers simple control logic, which allows for straightforward interfacing with microcontrollers or other control units, simplifying the overall design process.

ON Semiconductor's commitment to quality is reflected in the LA6548NHL-TE-L-E's construction, which is built to meet high standards of durability and performance. The device operates over a wide temperature range, ensuring reliable function even under challenging environmental conditions.

Whether you're designing a new product or looking to upgrade an existing system, the LA6548NHL-TE-L-E motor driver from ON Semiconductor is a reliable and efficient choice that will help you achieve smooth and precise motor control. Its combination of performance, protection features, and ease of use makes it an excellent addition to any power management and motor control system.

For detailed specifications, application notes, and further information, please refer to the official ON Semiconductor documentation and resources.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7858 $50.1444
44+ $2.2858 $100.5752
68+ $2.2143 $150.5724
94+ $2.1429 $201.4326
121+ $2.0715 $250.6515
162+ $1.8572 $300.8664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess