Products specifications

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Not For New Designs
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 28V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 28V
Output Current 3.1A (Switch)
Frequency - Switching 300kHz
Synchronous Rectifier No
Temperature Range - Operating -30°C to 125°C (TJ)
Mounting Through Hole
Case / Package 220-5HK
Win Source Part Number 070662-LA5744-HK-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA5744-HK-E CAD Model

Description

ON Semiconductor LA5744-HK-E

The LA5744-HK-E is a state-of-the-art integrated circuit (IC) from ON Semiconductor, a leading manufacturer in the industry known for its innovative and reliable products. This particular IC is designed to cater to a wide range of applications, offering a robust solution for power management and control systems.

Key Features

  • High Efficiency: The LA5744-HK-E is engineered to provide high-efficiency power conversion, which can significantly reduce energy consumption and heat generation within electronic systems.
  • Low Power Dissipation: Its design minimizes power loss, making it an ideal choice for battery-operated devices and applications where power efficiency is critical.
  • Advanced Protection Circuits: Equipped with overcurrent, overvoltage, and thermal protection circuits, the LA5744-HK-E ensures safe operation under various conditions, protecting both the IC itself and the surrounding components from potential damage.
  • Compact Form Factor: The small footprint of the IC allows for its use in space-constrained applications, enabling designers to create more compact and sleek product designs.
  • Versatile Applications: This IC can be utilized in a multitude of applications, including but not limited to consumer electronics, automotive systems, and industrial controls, showcasing its adaptability to different sectors.

Technical Specifications

The LA5744-HK-E operates within a specific range of voltages and temperatures, making it suitable for a broad spectrum of electronic devices. Its technical specifications are designed to meet rigorous industry standards, ensuring reliability and performance.

Product Applications

With its versatile nature, the LA5744-HK-E from ON Semiconductor is an excellent choice for designers and engineers looking to enhance the power management capabilities of their products. Whether it's for portable consumer electronics, automotive electronics, or complex industrial systems, this IC delivers the necessary performance to ensure efficient and reliable operation.

About ON Semiconductor

ON Semiconductor is a renowned supplier of semiconductor-based solutions, offering a comprehensive portfolio of energy-efficient and innovative products. Their commitment to sustainability and quality makes them a trusted partner in the electronics industry.

You May Also Be Interested in

Linear Technology
IC REG BCK SEPIC 1.8V 1.5A 8MSOP
Need more? Email Us
ECAD model for LT1767EMS8-1.8#TRPBF
ON Semiconductor
6 MHz, 600mA / 1 A Synchronous Buck Regulator | IC REG BUCK 1.3V 1A 6WLCSP
Lowest to $0.4324
ECAD model for FAN53611AUC13X
Texas Instruments
3-17V 1A Step-Down Converter in 3x3 QFN Package | IC REG BUCK 5V 1A 16QFN
Lowest to $1.2675
ECAD model for TPS62153RGTR
Texas Instruments
4.5-V to 17-V Input , 12-A Synchronous Step-Down SWIFT Converter | IC REG BUCK ADJ 12A 18VQFN
Lowest to $1.0976
ECAD model for TPS56C215RNNR
Infineon Technologies
IC REG BUCK ADJUSTABLE 6A PQFN
Lowest to $2.5135
ECAD model for IR3802AMTRPBF
Texas Instruments
SIMPLE SWITCHER Step-Down Converter | IC REG BUCK ADJUSTABLE 3A 8SOPWR
Lowest to $0.3711
ECAD model for LMR16030SDDAR
Texas Instruments
TPS62095 4A, High Efficiency Step Down Converter with DCS-Control and Low Profile Solution | IC REG BUCK ADJUSTABLE 4A 16QFN
Lowest to $0.8443
ECAD model for TPS62095RGTR
STMicroelectronics
Conv DC-DC 0.8V to 5.5V Synchronous Step Up Single-Out 1.8V to 5.2V/3.3V/5V 8-Pin MSOP T/R / IC REG BOOST ADJ/3.3V/5V 8MSOP
Lowest to $4.1680
ECAD model for L6920DBTR
STMicroelectronics
IC REG BUCK ADJ 1A 8SOIC
Lowest to $2.5326
ECAD model for L6902D013TR

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention