Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 2.5V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 5.5V
Output Current 4A
Switching Frequency 1.4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 757658-TPS62095RGTR
Family Name TPS62095
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62095RGTR CAD Model

Description

The TPS62095RGTR is a high-efficiency synchronous step-down converter designed by Texas Instruments, known for its compact size and exceptional power management capabilities. This advanced power solution is optimized for portable and space-constrained applications where efficiency and reliability are critical.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 2.5V to 6V, making it versatile for various applications.
  • High-Efficiency: With up to 95% efficiency, the TPS62095RGTR ensures minimal power loss and extends battery life in portable devices.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to Vin, allowing for use in a range of applications requiring different voltage levels.
  • Current Capability: The device can deliver up to 4A of continuous output current, suitable for high-power applications.
  • Power Save Mode: It includes a Power Save Mode for improved efficiency at light loads, which is beneficial for battery-powered devices.
  • Thermal and Overcurrent Protection: The converter features built-in thermal shutdown and overcurrent protection to safeguard the device and the load under extreme conditions.
  • Small Footprint: Housed in a 16-pin QFN package, the TPS62095RGTR offers a compact solution, ideal for space-constrained applications.

Applications

The TPS62095RGTR is suitable for a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless Power Transmitters
  • Portable and Battery-Powered Equipment
  • Data Storage Systems
  • Networking and Telecom Infrastructure

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The TPS62095RGTR is no exception, as it is designed and tested to meet stringent industry standards, ensuring performance and longevity in demanding environments.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheets.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
POWER IC EZBUCK
Lowest to $1.1344
ECAD model for AOZ2153PQI-04
Maxim Integrated
IC REG BUCK ADJ 3.5A 20TQFN
Lowest to $1.5680
ECAD model for MAX17504ATP+T
Alpha & Omega Semiconductor Inc.
POWER IC EZBUCK
Lowest to $0.8086
ECAD model for AOZ2151PQI-03
ON Semiconductor
IC REG BUCK ADJ 3.1A SMP5
Lowest to $1.7796
ECAD model for LA5744MP-DL-E
Infineon Technologies
IC REG BUCK ADJUSTABLE 4A 17PQFN
Lowest to $1.9809
ECAD model for IR3853MTRPBF
STMicroelectronics
IC REG BUCK ADJ 3A 10VDFPN
Lowest to $1.6770
ECAD model for L7986TR
Microchip Technology
IC REG BUCK 5V 1A 16DIP
Lowest to $0.4300
ECAD model for LM2575-5.0YN
Linear Technology
IC REG BUCK ADJ 3A 16MSOP
Lowest to $7.7764
ECAD model for LT3995EMSE#PBF
Linear Technology
IC REG BUCK ADJ 4A SYNC 18QFN
Lowest to $24.1222
ECAD model for LT8614EUDC#TRPBF

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8443 $50.6580
130+ $0.7909 $102.8170
200+ $0.7642 $152.8400
285+ $0.7107 $202.5495
370+ $0.6840 $253.0800
460+ $0.6573 $302.3580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 24,000 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention