EN
  • EN
  • DE

LA4708N-E

Part No LA4708N-E
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC BTL PWR AMP 20W 2CH SIP18H / Audio Amp Speaker 2-CH Stereo 30W Class-AB Automotive 18-Pin SIP-H Fan-Fold
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 30W x 2 @ 2 Ohm
Operating Supply Voltage 9 V ~ 16 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Operating Temperature Range -35°C ~ 85°C (TA)
Manufacturer Package 18-SIPH
Package 18-SIP, Exposed Pad
Win Source Part Number 778257-LA4708N-E
Popularity Medium
Supply and Demand Status Limited
Family Name LA4708N
Introduction Date June 10, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LA4708N-E CAD Model

Description

The LA4708N-E from ON Semiconductor is a high-performance audio power amplifier designed to deliver premium sound quality in a wide range of applications. This versatile IC is perfect for use in car audio systems, home theater setups, and portable speaker systems, where clear and powerful audio amplification is essential.

Key Features:

  • High Output Power: The LA4708N-E is capable of delivering up to 15W of continuous average power to a 4Ω load with low distortion, ensuring robust audio performance for a dynamic listening experience.
  • Low Distortion: With its advanced design, the amplifier provides low harmonic distortion and low noise, resulting in a clearer, more accurate sound reproduction.
  • Thermal Protection: It includes a built-in thermal shutdown feature that prevents damage to the amplifier and the speakers by automatically turning off the output stages if the chip temperature exceeds safe operating limits.
  • Wide Supply Voltage Range: The LA4708N-E operates over a broad supply voltage range, accommodating various power sources and ensuring flexibility in system design.
  • Minimal External Components: This audio amplifier is designed for simplicity, requiring only a few external components for operation, which can lead to reduced system costs and a simplified circuit design.

Applications:

The LA4708N-E is a versatile component that can be used in a diverse array of audio applications. Some of the most common uses include:

  • Automotive audio systems
  • Home stereo systems and AV receivers
  • Powered speakers and subwoofers
  • Public address systems
  • Portable audio devices with external amplification

In conclusion, the LA4708N-E from ON Semiconductor is a reliable and efficient solution for any audio amplification needs. Its combination of high power output, low distortion, and thermal protection makes it an excellent choice for designers looking to create high-quality audio systems with longevity and superior sound fidelity.

You May Also Be Interested in

Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess