EN
  • EN
  • DE

MC33389CDW

Part No MC33389CDW
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 28SOIC / Automotive Interface 28-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tube
Product Status Obsolete
Applications Automotive
Interface CAN
Voltage - Supply 5.5V ~ 18V
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Type Surface Mount
Base Product Number MC333
Standard Package 26 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 222726-MC33389CDW
Ultra Librarian 3D Model Ultra Librarian MC33389CDW CAD Model

Description

The MC33389CDW is a sophisticated automotive system basis chip (SBC) developed by NXP Semiconductors, designed to provide a reliable interface between the microcontroller and the physical layer of CAN (Controller Area Network) bus lines. This high-performance product is tailored for automotive applications requiring a high level of integration for CAN communication in conjunction with power supply and control.

Key Features

  • Integrated CAN Transceiver: The MC33389CDW integrates a CAN high-speed transceiver that complies with the ISO 11898 standard, ensuring robust communication in automotive environments.
  • Voltage Regulator: It includes a 5V voltage regulator with a current capability suitable for supplying a microcontroller and other components in the system.
  • Multiple Operating Modes: The device supports various operating modes including normal, standby, and sleep modes, allowing for efficient power management in automotive systems.
  • Protection Features: The chip comes with several protection features such as thermal shutdown, short-circuit protection, and overvoltage protection, enhancing the reliability of the automotive system.
  • Fail-safe Operation: It is designed to provide fail-safe operation by incorporating features like undervoltage detection and a watchdog timer to monitor system integrity.

Applications

The MC33389CDW is primarily used in automotive applications where CAN communication is essential. This includes but is not limited to:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Body Control Modules
  • Gateway Modules
  • Steering and Brake Control Systems

Quality and Reliability

NXP's commitment to quality ensures that the MC33389CDW is manufactured to meet the stringent requirements of the automotive industry. Its robust design is aimed at providing a long operational life under harsh automotive conditions, making it a reliable choice for critical vehicle functions.

Conclusion

In summary, the MC33389CDW from NXP is a versatile and reliable SBC that offers a comprehensive solution for power supply, CAN communication, and system monitoring in automotive applications. Its integration of multiple features into a single package makes it an ideal choice for designers looking to streamline their automotive systems while ensuring high performance and reliability.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.4068 $72.8136
4+ $29.8718 $119.4872
6+ $28.9385 $173.6310
9+ $28.0053 $252.0477
11+ $27.0720 $297.7920
15+ $24.2712 $364.0680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess