Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 73838-LA1830
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA1830 CAD Model

Description

ON Semiconductor LA1830 Product Overview

The LA1830 from ON Semiconductor is a cutting-edge integrated circuit designed for the modern electronics market. This versatile component is engineered to deliver exceptional performance and reliability, making it an ideal choice for a wide range of applications in consumer electronics, automotive systems, and industrial equipment.

Key Features:

  • High Integration: The LA1830 integrates multiple functions into a single chip, reducing the need for additional components and simplifying circuit design.
  • Low Power Consumption: Designed with energy efficiency in mind, the LA1830 operates with minimal power draw, contributing to longer battery life in portable devices and reduced energy costs in stationary applications.
  • Robust Performance: ON Semiconductor's commitment to quality ensures that the LA1830 delivers stable and reliable performance even under challenging conditions.
  • Flexible Application: The LA1830's versatile design makes it suitable for a multitude of applications, ranging from audio processing to signal management in complex systems.

Applications:

  • Consumer Electronics: Ideal for use in audio/video equipment, home appliances, and personal gadgets.
  • Automotive Systems: Can be integrated into vehicle electronics for entertainment, navigation, and safety features.
  • Industrial Equipment: Suitable for control systems, automation, and other industrial applications requiring robust integrated circuits.

Technical Specifications:

The LA1830 boasts a range of technical specifications that cater to demanding requirements of modern electronics. Specific details about voltage ratings, power consumption, operating temperature range, packaging, and other electrical characteristics can be found in the product's datasheet, which is available on the ON Semiconductor website or through authorized distributors.

In conclusion, the LA1830 from ON Semiconductor is a high-quality integrated circuit that offers a blend of integration, efficiency, and versatility. Its robust design and wide range of applications make it a go-to component for designers and engineers seeking to create reliable and high-performing electronic products.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD / 148.5 MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Need more? Email Us
ECAD model for 511BBA148M500AAG
Seiko Epson Corporation
SG-8101CA 143.1000M-TCHSA0: OSC
Need more? Email Us
ECAD model for SG-8101CA 143.1000M-TCHSA0
Seiko Epson Corporation
SG-8101CA 100.0400M-TBGSA0: OSC
Need more? Email Us
ECAD model for SG-8101CA 100.0400M-TBGSA0
Seiko Epson Corporation
SG-8101CG 33.3340M-TBGSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 33.3340M-TBGSA0
ECS Inc.
OSC XO 60.000MHZ HCMOS SMD / Oscillator XO 60MHz ±50ppm 30pF HCMOS 60% 2.5V 4-Pin Mini-SMD T/R
Lowest to $1.1614
ECAD model for ECS-3525-600-B-TR
Microchip Technology
MEMS OSC XO 8.0000MHZ CMOS SMD / 8 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
ECAD model for DSC1001CL5-008.0000T
Seiko Epson Corporation
XTAL OSC XO 3.6560MHZ CMOS SMD
Need more? Email Us
ECAD model for SG-8018CE 3.6560M-TJHPA0
Seiko Epson Corporation
SG-8101CG 39.2385M-TBGPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 39.2385M-TBGPA0
Seiko Epson Corporation
SG-8101CA 34.4064M-TCHPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CA 34.4064M-TCHPA0

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention