EN
  • EN
  • DE

DSC1001CL5-008.0000T

Part No DSC1001CL5-008.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 8.0000MHZ CMOS SMD / 8 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 8 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±10ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 6.3mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1348443-DSC1001CL5-008.0000T
Ultra Librarian 3D Model Ultra Librarian DSC1001CL5-008.0000T CAD Model

Description

The DSC1001CL5-008.0000T is a high-performance silicon MEMS oscillator from the reputable Microchip Technology. This precision component is a testament to Microchip's commitment to providing advanced solutions for modern electronic applications. Designed to offer a reliable and stable clock signal, this oscillator is a perfect choice for a wide range of applications including embedded systems, IoT devices, and industrial electronics.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 8.0000 MHz, ensuring compatibility with standard communication protocols and microcontroller clock inputs.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V to 3.3V, making it versatile for use in various electronic circuits with different power requirements.
  • Package: The DSC1001 series comes in a compact 6-SMD, no lead package, which allows for easy integration into space-constrained designs without compromising on performance.
  • Temperature Stability: With excellent temperature stability, this oscillator maintains its precision across a wide temperature range, ensuring consistent performance in diverse operating conditions.
  • Low Power Consumption: The DSC1001CL5-008.0000T is optimized for low power consumption, making it an ideal choice for battery-powered and portable applications where energy efficiency is crucial.
  • Long-term Reliability: Microchip's silicon MEMS technology provides superior reliability and longevity compared to traditional crystal oscillators, reducing the need for replacements and maintenance.

Applications

The versatility of the DSC1001CL5-008.0000T makes it suitable for a variety of applications, including:

  • Wireless communication systems
  • Industrial control systems
  • Automotive electronics
  • Portable and wearable technology
  • Health and medical devices

In summary, the DSC1001CL5-008.0000T from Microchip Technology is a reliable and efficient solution for providing a precise clock signal in a multitude of electronic applications. Its robust design and exceptional features make it an essential component for designers looking to enhance the performance and reliability of their systems.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess