Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 73791-LA1201
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA1201 CAD Model

Description

The LA1201 from ON Semiconductor is a versatile and high-performance integrated circuit designed for use in FM receiver applications. This innovative component is tailored to provide reliable and efficient functionality in a wide range of consumer electronics, particularly in the audio domain. With its compact design and robust capabilities, the LA1201 has become a popular choice for manufacturers looking to enhance the performance of their FM radio systems.

Key Features

  • High Sensitivity: The LA1201 boasts exceptional sensitivity, enabling it to pick up FM signals with clarity even in areas where reception might be challenging.
  • Low Noise Amplifier: Equipped with a low noise amplifier, it ensures that the audio output is crisp and clear, minimizing the presence of unwanted static or hissing sounds.
  • Automatic Frequency Control (AFC): The AFC feature helps maintain the correct frequency tuning, providing a stable listening experience without the need for constant manual adjustments.
  • Integrated IF Amplifier: An integrated IF (Intermediate Frequency) amplifier contributes to the compact size of the circuit while maintaining high-quality signal amplification.

Applications

The LA1201 is particularly well-suited for a variety of applications where FM radio functionality is desired. This includes, but is not limited to:

  • Portable radios
  • Home stereo systems
  • Car audio systems
  • Hi-Fi audio equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LA1201 is no exception. The product is manufactured to meet high standards, ensuring long-term reliability and performance. Users can trust the LA1201 to deliver consistent results over its lifespan, making it a smart investment for any audio-related project or product.

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by ON Semiconductor. The datasheet offers comprehensive information on the LA1201's electrical characteristics, pin configurations, package details, and application guidelines necessary for successful integration into electronic devices.

You May Also Be Interested in

C&K Components
SWITCH SLIDE SPDT 0.4VA 20V
Lowest to $18.2480
ECAD model for ES01MSABE
NKK Switches
SWITCH SLIDE SPDT 0.4VA 28V / Slide Switch SPDT Through Hole, Right Angle, Vertical
Lowest to $2.3028
ECAD model for AS13AV
E-Switch
SWITCH SLIDE SPDT 3A 120V / Slide Switch SPDT Through Hole
Need more? Email Us
ECAD model for 500ASSP1M2QE
C&K Components
SWITCH SLIDE SPST 15A 125V
Need more? Email Us
ECAD model for S701C21S2WCQ
ALPS Electric
Switch Slide SPDT Side Slide 0.3A 5VDC 10000Cycles Gull Wing SMD T/R
Lowest to $0.2575
ECAD model for SSSS810701
Nidec Copal Electronics
SWITCH SLIDE SPDT 200MA 12V
Lowest to $1.2462
ECAD model for CL-SB-12A-01T
C&K Components
SWITCH SLIDE
Lowest to $0.0292
ECAD model for SS12F23G5
C&K Components
SWITCH SLIDE SP3T 4A 125V / Slide Switch SP3T Through Hole
Lowest to $2.0013
ECAD model for L103011MS02Q
E-SWITCH
SWITCH SLIDE SPDT 5A 120V
Need more? Email Us
ECAD model for 500SSP1S2M6QEA

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention