EN
  • EN
  • DE
  • IT

L78LR05F-MA-E

Part No L78LR05F-MA-E
Manufacturer ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068528-L78LR05F-MA-E
Categories OEM Parts(J-L)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L78LR05F-MA-E CAD Model

Description

ON Semiconductor L78LR05F-MA-E Voltage Regulator

The ON Semiconductor L78LR05F-MA-E is a precision fixed voltage regulator designed to offer a stable 5V output with a maximum output current of 100mA. This linear voltage regulator is an ideal component for a wide range of applications that require a regulated power supply, such as consumer electronics, home appliances, and industrial equipment.

Key Features

  • Output Voltage: Provides a fixed output voltage of 5V, which is suitable for standard logic ICs and digital circuits.
  • Output Current: Capable of delivering up to 100mA of output current, making it suitable for low power applications.
  • Low Dropout Voltage: The L78LR05F-MA-E boasts a low dropout voltage, ensuring efficient operation even with a small difference between the input and output voltages.
  • Thermal Overload Protection: Integrated thermal overload protection safeguards the device from damage due to excessive power dissipation.
  • Short Circuit Protection: Features built-in short circuit protection to prevent damage to the regulator and the connected load in case of a fault condition.
  • TO-92 Package: Enclosed in a TO-92 package, the L78LR05F-MA-E is compact and suitable for through-hole mounting, making it easy to integrate into a variety of circuit designs.

Applications

The L78LR05F-MA-E is versatile and can be used in various electronic applications that require a reliable and constant 5V power supply. Its common applications include:

  • Power supply for microcontrollers and digital systems
  • Consumer electronics such as audio and video devices
  • Portable and battery-powered devices
  • Small household appliances
  • Automotive electronics

Conclusion

ON Semiconductor's L78LR05F-MA-E voltage regulator is an excellent choice for designers looking for a dependable and efficient power management solution. With its precise voltage regulation, protection features, and compact packaging, this component ensures the smooth operation of various electronic devices, contributing to their performance and longevity.

You May Also Be Interested in

Samsung
Need more? Email Us
Linear Technology
Need more? Email Us
Samsung
Edo Dram, 256KX16, 50NS, Cmos, PDSO40
Lowest to $1.8278
National Semiconductor (TI)
Need more? Email Us
National Semiconductor (TI)
VOLUME CONTROL CIRCUIT / Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 24-DIP
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, lead-free, halogen-free
Lowest to $0.5304
Texas Instruments
IC MCU 32BIT 64KB FLASH 108BGA / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 108-BGA (10x10)
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess