ON Semiconductor RN739LT1G Product Overview
The RN739LT1G is a state-of-the-art NPN bipolar transistor from ON Semiconductor, a leading provider in the semiconductor industry. Designed for high-performance applications, this product is a testament to ON Semiconductor's commitment to delivering reliable and efficient solutions to their customers.
Key Specifications
- Transistor Polarity: NPN
- Collector-Emitter Voltage (VCEO): 50V
- Collector-Base Voltage (VCBO): 60V
- Emitter-Base Voltage (VEBO): 6V
- Collector Current (IC): 100mA
- Power Dissipation (Pd): 225mW
- DC Current Gain (hFE): 100 to 600
- Operating Temperature Range: -55°C to +150°C
Product Features
The RN739LT1G boasts a variety of features that make it suitable for a broad range of applications. It is designed for general-purpose amplification and switching, offering a good balance between performance and cost. The device offers low leakage current and high voltage capabilities, making it an excellent choice for power management in portable and consumer electronics.
With its compact SOT-23 package, the RN739LT1G is perfect for space-constrained applications. This packaging not only ensures a minimal footprint but also provides robustness and reliability through its solid-state construction. ON Semiconductor's attention to design ensures that this transistor can handle a continuous collector current of up to 100mA, making it a versatile component in circuit design.
Applications
The RN739LT1G is well-suited for use in a variety of applications, including but not limited to:
- Signal Amplification
- Switching Circuits
- Power Management
- Consumer Electronics
- Portable Devices
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the RN739LT1G is no exception. The product is manufactured to the highest standards, ensuring both performance and longevity. Customers can trust the RN739LT1G for consistent operation over a wide range of temperatures and conditions.