EN
  • EN
  • DE

25LC040AT-I/MC

Part No 25LC040AT-I/MC
Manufacturer Microchip Technology
Catalog EEPROM
Description 4K SPI Bus Serial EEPROM | IC EEPROM 4K SPI 10MHZ 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Memory Interface SPI
Clock Frequency 10MHz
Write Cycle Time - Word, Page 5ms
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Family Part Number 25LC040A
Manufacturer Pack Quantity 3,300
MSL Level 1 (Unlimited)
Win Source Part Number 1123347-25LC040AT-I/MC
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 25LC040AT-I/MC CAD Model

Description

Microchip Technology 25LC040AT-I/MC Serial EEPROM

The 25LC040AT-I/MC is a 4 Kbit electrically erasable and programmable read-only memory (EEPROM) device from the reputable manufacturer Microchip Technology. It is designed to meet the needs of applications requiring low-power and low-voltage components for data storage. This EEPROM operates over a voltage range of 2.5V to 5.5V and is optimized for use in consumer electronics, industrial, automotive, and telecommunication systems where reliable and durable non-volatile memory storage is critical.

With its SPI (Serial Peripheral Interface) bus compatibility, the 25LC040AT-I/MC allows for simple integration into a variety of microcontroller-based systems. This interface protocol enables high-speed data transfer, making it an excellent choice for applications where efficient data access is necessary. The device supports clock frequencies up to 10 MHz, allowing for rapid read and write operations, which is essential for performance-critical applications.

The 25LC040AT-I/MC comes in an 8-pin TDFN package, which is known for its compact footprint and suitability for space-constrained applications. This package type also offers enhanced thermal performance, ensuring reliable operation over the device's full industrial temperature range of -40°C to +85°C. The EEPROM's endurance is rated at 1 million erase/write cycles, with a data retention period of over 200 years, ensuring the longevity and reliability of the data stored within the device.

For added convenience, the 25LC040AT-I/MC includes a write protect (WP) pin to prevent accidental data alteration. This feature is particularly useful in applications where the integrity of the data is paramount. Additionally, the device supports page write operations, which allows for up to 16 bytes of data to be written in a single operation, further enhancing the efficiency of data management.

In summary, the Microchip Technology 25LC040AT-I/MC is a versatile and reliable EEPROM that offers excellent performance and durability for a wide range of applications. Its SPI compatibility, high-speed operation, compact packaging, and robust endurance make it a top choice for designers looking for a high-quality, non-volatile memory solution.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
STMicroelectronics
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
STMicroelectronics
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8644 $60.5080
165+ $0.7093 $117.0345
255+ $0.6871 $175.2105
350+ $0.6650 $232.7500
450+ $0.6429 $289.3050
605+ $0.5763 $348.6615
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess