EN
  • EN
  • DE

KSC1674COBU

Part No KSC1674COBU
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description RF TRANS NPN 20V 600MHZ TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Maximum) 20V
Frequency - Transition 600MHz
Noise Figure (dB Typ at f) 3dB ~ 5dB at 100MHz
Maximum Power 250mW
DC Current Gain (hFE) (Minimum) at Ic, Vce 70 at 1mA, 6V
Current - Collector (Ic) (Maximum) 20mA
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number KSC1674
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 710671-KSC1674COBU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSC1674COBU CAD Model

Description

ON Semiconductor KSC1674COBU Bipolar Transistor

The ON Semiconductor KSC1674COBU is a state-of-the-art bipolar junction transistor (BJT) that offers high performance and reliability for a variety of electronic applications. This NPN transistor is designed for general purpose and amplifier applications, providing users with a versatile component that is suitable for a wide range of circuits.

With its compact TO-92 package, the KSC1674COBU is optimized for low-power consumption and medium voltage operation, making it an ideal choice for space-constrained designs. The device features a collector-emitter voltage (VCEO) of 30V, a collector current (IC) of up to 500mA, and a power dissipation (PD) of 625mW, ensuring efficient operation even in demanding environments.

The KSC1674COBU boasts excellent linearity and low noise characteristics, which are critical for audio amplifiers and signal processing applications. Its high gain bandwidth product (fT) and fast switching speeds make it suitable for high-frequency operations, while the hFE (DC current gain) range of 70 to 240 provides consistent performance across various conditions.

ON Semiconductor's commitment to quality is evident in the KSC1674COBU's construction. The device is built using the latest semiconductor technologies, ensuring high reliability and a long operational lifespan. It also complies with the RoHS directive, making it an environmentally friendly choice for eco-conscious designers.

Whether you're designing audio equipment, signal amplifiers, or looking for a reliable switch, the ON Semiconductor KSC1674COBU offers the performance and dependability you need. Its straightforward implementation and robust characteristics make it a go-to transistor for both hobbyists and professional engineers alike.

Explore the possibilities with the KSC1674COBU and enhance your electronics projects with ON Semiconductor's trusted technology.

You May Also Be Interested in

Infineon Technologies
BSZ150N10LS3 G Infineon Technologies MOSFETs N-Ch 100V 40A TSDSON-8 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
TO-252-3 Single FETs, MOSFETs RoHS
Lowest to $2.9105
Infineon Technologies
N-Channel 650V 26A 41W Surface Mount TO-263-3
Lowest to $8.1493
Microchip Technology
RF MOSFET 50V 4SMD
Need more? Email Us
Infineon Technologies
BSS192P H6327 Infineon Technologies MOSFETs P-Ch -250V -190mA SOT-89-3 datasheet, inventory, & pricing.
Lowest to $0.4366
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT539B
Need more? Email Us
Vishay
MOSFETs -40V Vds +/-20V Vgs AEC-Q101 Qualified
Lowest to $0.3493
Infineon Technologies
68W 600V 13A 3.5V 155mΩ@10V 1 N-channel N-Channel TO-263 Single FETs, MOSFETs RoHS
Lowest to $3.4926
Infineon Technologies
650V 10.1A 3V 86W 650mΩ@10V 1 N-channel TO-220FP-3 Single FETs, MOSFETs RoHS
Lowest to $1.4553

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess