EN
  • EN
  • DE
  • IT

KEL04

Part No KEL04
Manufacturer ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1033042-KEL04
Categories OEM Parts(J-L)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KEL04 CAD Model

Description

Product Overview: KEL04 by ON Semiconductor

The KEL04 from ON Semiconductor is a cutting-edge electronic component designed to meet the rigorous demands of modern electronic circuits. This product is known for its exceptional performance, reliability, and efficiency, making it an ideal choice for a wide range of applications in various industries.

Key Features

  • High Efficiency: The KEL04 is engineered to provide high-efficiency operation, which helps to reduce power consumption and heat generation in electronic systems.
  • Durable Construction: Built with high-quality materials, the KEL04 is capable of withstanding tough environmental conditions, ensuring a long operational life.
  • Compact Size: Its small footprint makes it perfect for use in applications where space is at a premium, without compromising on power or performance.
  • Low Noise Emission: ON Semiconductor has designed the KEL04 to emit minimal electrical noise, thereby preserving the integrity of sensitive signals in electronic equipment.

Applications

The versatility of the KEL04 allows it to be used in a diverse array of applications, including but not limited to:

  • Power management in portable devices
  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure
  • Consumer electronics

Technical Specifications

The KEL04 boasts impressive technical specifications that ensure its performance aligns with the highest industry standards:

  • Robust voltage handling capabilities
  • High current throughput
  • Low quiescent current
  • Wide operating temperature range
  • Compliance with international safety and environmental regulations

Quality and Support

ON Semiconductor is committed to providing not only top-tier products like the KEL04 but also comprehensive support and service. The company's global network of technical support is available to assist customers with product integration, troubleshooting, and any other needs that may arise during the lifecycle of their products.

Whether you're designing a new product or looking to upgrade an existing system, the KEL04 from ON Semiconductor is a component that promises to deliver performance, durability, and efficiency.

You May Also Be Interested in

Cosel USA, Inc.
AC/DC CONVERTER 24V 50W / Enclosed AC DC Converters 1 Output 24V 85 ~ 264 VAC Input
Need more? Email Us
Intel
Need more? Email Us
Linear Technology
Need more? Email Us
Level One
Need more? Email Us
Amic
Need more? Email Us
National Semiconductor (TI)
VOLUME CONTROL CIRCUIT / Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 24-DIP
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Coilcraft
Step-up transformer, SMT, RoHS, lead-free, halogen-free
Lowest to $2.9811
Texas Instruments
IC MCU 32BIT 64KB FLASH 108BGA / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 108-BGA (10x10)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess