EN
  • EN
  • DE

LF442CDR2

Part No LF442CDR2
Manufacturer ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020574-LF442CDR2
Categories OEM Parts(J-L)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LF442CDR2 CAD Model

Description

The LF442CDR2 by ON Semiconductor is a high-performance dual operational amplifier (op-amp) that combines low power consumption with improved precision and enhanced electrical characteristics. This op-amp is an ideal choice for battery-powered applications and portable devices due to its low power requirements, which helps to extend battery life without compromising on performance.

Key Features

  • Low Power Consumption: The LF442CDR2 is designed to operate with a minimal power draw, making it suitable for energy-sensitive applications.
  • Wide Supply Voltage Range: This op-amp can function across a broad supply voltage range from ±1V to ±20V, providing flexibility in various circuit designs.
  • Low Input Bias Current: It features a low input bias current, which is essential for high-impedance sensor applications and precision circuits.
  • High Gain Bandwidth: With a high gain bandwidth product, the LF442CDR2 is capable of handling a wide range of frequencies, making it versatile for multiple applications.
  • Low Offset Voltage: The device has a low input offset voltage, which contributes to accurate signal amplification and reduces error in analog signal processing.

Applications

The LF442CDR2 is well-suited for a variety of applications, including:

  • Portable Instrumentation
  • Sensor Interfaces
  • Analog Filters
  • Audio Amplification
  • Signal Conditioning
  • Data Acquisition Systems

Product Specifications

The LF442CDR2 is available in a compact 8-pin SOIC package, which is ideal for space-constrained applications. The device also features a junction temperature range from -40°C to +125°C, ensuring reliable operation across a wide range of environmental conditions. Additionally, ON Semiconductor's commitment to quality ensures that each operational amplifier meets stringent standards for performance and reliability.

With its combination of low power operation, wide supply voltage range, and precision performance, the LF442CDR2 from ON Semiconductor is an excellent choice for designers looking to optimize their analog circuits for both power efficiency and accuracy.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess