EN
  • EN
  • DE

KBU8J

Part No KBU8J
Manufacturer ON Semiconductor
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 600V 8A KBU / Bridge Rectifier Single Phase Standard 600 V Through Hole KBU
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Manufacturer onsemi
Packaging Bulk
Product Status Obsolete
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 600 V
Current - Average Rectified (Io) 8 A
Voltage - Forward (Vf) (Max) @ If 1 V @ 8 A
Current - Reverse Leakage @ Vr 10 µA @ 600 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Through Hole
Case / Package 4-SIP, KBU
Supplier Device Package KBU
Base Product Number KBU8
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number KBU8JFS
Standard Package 200
Win Source Part Number 1324046-KBU8J
Ultra Librarian 3D Model Ultra Librarian KBU8J CAD Model

Description

The ON Semiconductor KBU8J is a robust single-phase bridge rectifier that is designed to efficiently convert an alternating current (AC) input into a direct current (DC) output. This electronic component is a crucial part of power supply units, found in a wide range of applications including consumer electronics, industrial automation, and telecommunications equipment.

Key Features

  • High Current Rating: The KBU8J is capable of handling a high forward current of 8A, making it suitable for applications requiring significant power handling capabilities.
  • High Reverse Voltage: With a peak reverse voltage (PRV) of 600V, it can withstand potential surges, ensuring reliability and stability in the circuit.
  • Efficient Operation: The low forward voltage drop reduces power loss and improves efficiency, which is critical for energy-sensitive designs.
  • Isolation Voltage: The component provides an isolation voltage of 1500V, offering additional protection against electrical shocks and circuit damages.
  • Thermal Performance: The KBU8J is encapsulated in a mold compound that ensures excellent thermal performance and enhances the longevity of the device.

Package and Installation

The KBU8J comes in a KBU package, which is known for its ease of mounting on a printed circuit board (PCB) due to its through-hole design. This package also allows for efficient heat dissipation, which is critical for maintaining performance under high-current conditions.

Applications

ON Semiconductor's KBU8J is versatile and can be used in a variety of applications, such as:

  • Power supplies for personal computers
  • Consumer electronics like televisions and monitors
  • Industrial equipment
  • AC/DC converters
  • Battery chargers
  • Office machines such as printers and copiers

In summary, the KBU8J is a reliable and efficient bridge rectifier that is well-suited for high-current applications requiring a high degree of reliability and performance.

You May Also Be Interested in

Sensata-Crydom
BRIDGE RECT 3P 1.4KV 60A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 200V 25A D-63
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV PWS-E-FLAT
Need more? Email Us
Vishay
BRIDGE RECT 1P 800V 35A GBPC-A
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.2KV 32A ECOPAC1
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 1.6KV 75A MTK
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.8KV 248A PWS-E
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 400V 60A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 600V 3.4A BU
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess