EN
  • EN
  • DE

ASM1187E

Part No ASM1187E
Manufacturer Asmedia
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Asmedia
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817851-ASM1187E
Ultra Librarian 3D Model Ultra Librarian ASM1187E CAD Model

Description

The ASMedia ASM1187E is a PCIe Gen2 to PCI bridge. This chip is commonly used to expand the number of PCI Express slots available on a motherboard or other device. It takes one PCIe upstream port and splits it into multiple downstream PCI Express ports.

Applications

  • Motherboards
  • Industrial PCs
  • Embedded Systems
  • Any system requiring additional PCIe slots

Features

  • PCI Express Base Specification Revision 2.0 compliant
  • Supports 1 upstream port and up to 7 downstream ports
  • Integrated SerDes with internal PLL
  • Supports packet traffic control
  • Supports spread spectrum clocking (SSC)
  • Automatic Lane Reversal
  • I2C master interface for flexible configuration
  • Supports EEPROM or SMBus for configuration
  • Low power consumption
  • Lead-free and RoHS compliant

Benefits

  • Increases the number of available PCIe slots, enhancing system expandability.
  • Provides a cost-effective solution for adding PCIe functionality.
  • Offers flexible configuration options through I2C or EEPROM.
  • Reduces system cost and complexity compared to using multiple PCIe controllers.
  • Ensures reliable operation with features like SSC and automatic lane reversal.

Additional Details

The ASM1187E is a low-power PCIe packet switch which provides high performance and flexible configurations. It allows for the efficient utilization of PCIe lanes, making it ideal for applications where multiple PCIe devices need to be connected to a single host. Its integrated SerDes and PLL contribute to its low power consumption and compact size.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Phoenix Contact
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5434 $62.1736
8+ $12.7536 $102.0288
13+ $12.3551 $160.6163
17+ $11.9565 $203.2605
22+ $11.5580 $254.2760
29+ $10.3623 $300.5067
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,908 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess