EN
  • EN
  • DE

MAX9030AXT

Part No MAX9030AXT
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR 1 GEN PUR SC70-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 2.5V ~ 5.5V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 0.08µA @ 5V
Current - Output (Typ) 45mA
Current - Quiescent (Max) 55µA
CMRR, PSRR (Typ) 100dB CMRR, 100dB
Propagation Delay (Max) 228ns (Typ)
Hysteresis 4mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 6-TSSOP, SC-88, SOT-363
Mounting Type Surface Mount
Supplier Device Package SC-70-6
Base Product Number MAX9030
Standard Package 567 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 715171-MAX9030AXT
Ultra Librarian 3D Model Ultra Librarian MAX9030AXT CAD Model

Description

Maxim Integrated MAX9030AXT Operational Amplifier

The MAX9030AXT from Maxim Integrated is a high-performance, single operational amplifier (op-amp) designed for a wide range of applications. This precision op-amp is part of the MAX9030 series, known for its low-voltage operation and low-power consumption, making it an excellent choice for battery-powered devices and portable electronics.

The MAX9030AXT operates from a single supply voltage as low as +2.7V up to +5.5V, providing designers with flexibility in various system designs. It boasts an ultra-low input offset voltage of just 500µV (max) and a low input bias current of 1pA, ensuring high accuracy in measurement and sensor applications.

With a quiescent current of only 21µA, the device is optimized for power-sensitive applications. Its rail-to-rail input and output capability allow for maximum dynamic range, which is particularly beneficial when working with low supply voltages. The op-amp features a gain-bandwidth product of 200kHz and a slew rate of 0.1V/µs, delivering respectable AC performance for a wide range of signal processing tasks.

The MAX9030AXT comes in a tiny 6-pin SC70 package, which is ideal for space-constrained applications. The small footprint does not compromise its performance and reliability, making it suitable for use in medical devices, sensor interfaces, portable instrumentation, and consumer electronics.

Furthermore, the device includes a shutdown feature that reduces the supply current to 0.1µA, which is crucial for extending the battery life in portable applications. This feature can be controlled by logic signals, allowing the op-amp to be turned off when not in use.

Overall, the MAX9030AXT operational amplifier embodies Maxim Integrated's commitment to providing high-performance, low-power, and space-efficient solutions for today's electronic designs. Whether you're developing a precision sensor system, a battery-operated device, or any application requiring a reliable op-amp, the MAX9030AXT is engineered to meet your needs.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Rochester Electronics
93S46DM
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7065 $52.9875
175+ $0.5797 $101.4475
270+ $0.5616 $151.6320
370+ $0.5435 $201.0950
480+ $0.5254 $252.1920
640+ $0.4710 $301.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess