EN
  • EN
  • DE
  • IT

KA2807MUX

Part No KA2807MUX
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description PKG DERIVATIVES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr ON Semiconductor
Package Tape & Reel
Product Status Last Time Buy
Applications Earth Leakage Detector
Current - Supply 19mA
Temperature Range - Operating -40°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number KA2807
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876318-KA2807MUX
Ultra Librarian 3D Model Ultra Librarian KA2807MUX CAD Model

Description

ON Semiconductor KA2807MUX Product Overview

The ON Semiconductor KA2807MUX is a highly integrated circuit designed for the precise control of power and energy management in electronic systems. This advanced product is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance the efficiency and reliability of modern electronics.

Key Features

  • Multiple Output Channels: The KA2807MUX features multiple output channels, allowing for versatile control of various power domains within a system.
  • High-Efficiency Operation: Designed with energy efficiency in mind, it operates with minimal power loss, making it ideal for battery-powered devices and applications where power conservation is critical.
  • Advanced Protection Circuits: To ensure the longevity and reliability of the connected components, the KA2807MUX incorporates a range of protection features, including over-current, over-voltage, under-voltage, and thermal shutdown mechanisms.
  • Programmable Parameters: Users can program the device to suit specific application needs, providing a flexible solution for a wide range of power management challenges.
  • Compact Form Factor: The small footprint of the KA2807MUX makes it an excellent choice for space-constrained applications, without compromising on performance or functionality.

Applications

The versatility of the KA2807MUX allows it to be used across various sectors, including consumer electronics, automotive systems, industrial controls, and portable devices. Its ability to manage multiple power channels efficiently makes it particularly useful in complex electronic systems that require fine-grained power control.

Quality and Reliability

ON Semiconductor is known for its high-quality products, and the KA2807MUX is no exception. It is manufactured to meet stringent industry standards, ensuring robust performance even in the most demanding conditions. Customers can rely on this product for consistent operation and long-term durability.

In conclusion, the ON Semiconductor KA2807MUX is a comprehensive solution for power management requirements, offering a blend of efficiency, protection, and programmability. Its compact size and multi-channel output make it an ideal choice for designers looking to optimize their power systems in both simple and complex electronic configurations.

You May Also Be Interested in

Renesas Electronics America
IC WIRELESS TRANSMITTER / PMIC
Lowest to $2.9222
Diodes Incorporated
CERAMIC HEATING CONTROLLER / PMIC
Need more? Email Us
Diodes Incorporated
HEATER CONTROLLER DIP-8 / Heating Controller PMIC 8-DIP
Need more? Email Us
Texas Instruments
TLC7733M SINGLE SVS FOR 3.3V SYS / PMIC
Lowest to $80.8422
Diodes Incorporated
HEATER CONTROLLER DIP-8 / Heating Controller PMIC 8-DIP
Need more? Email Us
Microchip Technology
IC SWITCHING REGULATOR TO66
Need more? Email Us
Richtek USA Inc.
IC 7CH PMIC FOR CAMERA WQFN-40
Lowest to $2.7139
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
STMicroelectronics
IC DC-DC BOOST CNVRT SOLAR 36SSO
Lowest to $3.6557

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.5265 $65.8125
300+ $0.4321 $129.6300
465+ $0.4179 $194.3235
640+ $0.4049 $259.1360
830+ $0.3920 $325.3600
1,110+ $0.3506 $389.1660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,275 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess