EN
  • EN
  • DE

J6810

Part No J6810
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case TO-3PF
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 753851-J6810
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian J6810 CAD Model

Description

The ON Semiconductor J6810 is a high voltage NPN power transistor designed for use in high-performance electronic applications. This power transistor is well-suited for horizontal deflection output stages in CRT monitors, high fidelity amplifiers, switch mode power supplies (SMPS), and other high-speed switching applications.

Key Features:

  • High Collector-Emitter Breakdown Voltage: With a collector-emitter breakdown voltage (BVCEO) of over 600V, the J6810 is capable of handling high voltage requirements, making it ideal for CRT monitor applications.
  • High Switching Speed: The device offers a fast switching speed, which is essential for applications requiring high-frequency operation.
  • High Collector Current: A high collector current rating allows the J6810 to drive large loads, making it suitable for power amplification and conversion.
  • Robust Design: The transistor is designed to withstand harsh conditions, ensuring reliability and longevity in demanding applications.

Applications:

  • CRT Monitor Horizontal Deflection Output
  • Switch Mode Power Supplies (SMPS)
  • High Fidelity Audio Amplifiers
  • High-Speed Switching Circuits

The ON Semiconductor J6810 is housed in a TO-3PF package, which provides excellent power dissipation and heat management capabilities. Its construction is optimized for minimal saturation voltage drop and low on-state losses, ensuring high efficiency in operation.

For designers and engineers looking for a reliable and robust high voltage NPN transistor, the ON Semiconductor J6810 offers an excellent blend of performance, durability, and efficiency. With its impressive electrical characteristics and flexible application potential, the J6810 is a valuable component for any high-voltage or high-speed electronic design.

Note: Always consult the datasheet and manufacturer's guidelines for detailed specifications and application notes to ensure proper usage and maximum performance of the J6810 transistor.

You May Also Be Interested in

Nordic Semiconductors
Need more? Email Us
Intel
Lowest to $50.4238
Samsung
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Toshiba Semiconductor and Storage
Lowest to $69.2099
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2058 $64.8232
9+ $13.2975 $119.6775
14+ $12.8817 $180.3438
19+ $12.4659 $236.8521
24+ $12.0513 $289.2312
33+ $10.8039 $356.5287
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess