EN
  • EN
  • DE

VND5T100AJTR

Part No VND5T100AJTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 758989-VND5T100AJTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VND5T100AJTR CAD Model

Description

Introducing the VND5T100AJTR from STMicroelectronics

The VND5T100AJTR is a high-performance automotive-grade double channel high-side driver manufactured by STMicroelectronics, a leader in the semiconductor industry. This robust component is designed to drive resistive, inductive, and capacitive loads, making it an ideal choice for a wide range of automotive applications, including but not limited to, headlights, heaters, glow plugs, and fan controls.

Key Features

  • High-Side Switch: The VND5T100AJTR operates as a high-side switch, which allows for direct driving of the load with a positive supply voltage. This design provides inherent protection against short circuits, adding a layer of safety to the system.
  • Current Control: With active current limitation to prevent damage from overload conditions, this device ensures reliable performance under a variety of operating conditions.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device and the load from overheating, enhancing the longevity of the system.
  • Diagnostic Feedback: Diagnostic feedback via a proportional load current sense provides real-time monitoring capabilities, which is critical for fault detection and system management.
  • Compliance with Automotive Standards: The VND5T100AJTR is compliant with automotive standards, ensuring high reliability and performance in the demanding automotive environment.

Product Specifications

  • Package: The device comes in a compact PowerSSO-16 package, suitable for space-constrained applications.
  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating various automotive power systems.
  • Output Current: Each channel is capable of delivering output current up to 30A, making it suitable for high-power applications.
  • Protection Features: It includes under-voltage shutdown, overvoltage clamp, and loss of ground and loss of VCC protections.

The VND5T100AJTR's robustness and feature set make it an excellent choice for automotive application designers looking to enhance system reliability, efficiency, and safety. With its advanced protection features and diagnostic capabilities, the VND5T100AJTR stands out as a superior solution for driving high-power loads in modern vehicles.

STMicroelectronics' commitment to quality and performance is evident in the VND5T100AJTR, making it a smart choice for automotive systems designers who demand the best in high-side driving technology.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5174 $53.1090
75+ $1.4196 $106.4700
110+ $1.3706 $150.7660
160+ $1.2727 $203.6320
205+ $1.2238 $250.8790
260+ $1.1748 $305.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,340 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess