EN
  • EN
  • DE

MCP6272T-E/SN

Part No MCP6272T-E/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual GP R-R I/O 5.5V Automotive 8-Pin SOIC N T/R / IC OPAMP GP 2MHZ RRO 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.9 V/μs
Gain Bandwidth Product (GBP) 2MHz
Current - Input Bias 1pA
Voltage - Input Offset 3mV
Operating Supply Current 170μA
Channel Output Current 25mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1075235-MCP6272T-E/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MCP6272
Introduction Date June 24, 2003
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MCP6272T-E/SN CAD Model

Description

Microchip Technology MCP6272T-E/SN Operational Amplifier

The MCP6272T-E/SN is a high-performance operational amplifier (op-amp) designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This op-amp is part of Microchip's MCP627x family and is specifically engineered to offer low power consumption without sacrificing the quality and reliability that professionals expect from Microchip products.

Encased in an 8-pin SOIC (Small Outline Integrated Circuit) package, the MCP6272T-E/SN is characterized by its dual-channel configuration, which provides design flexibility and space-saving advantages for a wide array of electronic applications. The device operates with a single supply voltage ranging from 2.0V to 6.0V, making it suitable for battery-operated devices and low-voltage systems.

The MCP6272T-E/SN boasts a Gain Bandwidth Product (GBWP) of 2 MHz, combined with a low typical quiescent current of 220 µA. This balance of bandwidth and power efficiency makes it an excellent choice for applications that require moderate speed and low power consumption, such as portable devices, sensor interfaces, and analog filters.

With a maximum input offset voltage of just 4.5 mV and a typical input bias current of 1 pA, this operational amplifier ensures high accuracy and precision in signal amplification and conditioning tasks. Its rail-to-rail output swing provides enhanced dynamic range, especially useful in single-supply operations where maximizing the output swing is critical.

Furthermore, the MCP6272T-E/SN is designed with CMOS technology, which contributes to its low noise performance and high input impedance. These features are particularly advantageous in applications such as medical devices, instrumentation, and other sensitive analog circuits where maintaining signal integrity is paramount.

Overall, the MCP6272T-E/SN from Microchip Technology is a versatile and reliable op-amp that offers a balanced combination of power efficiency, performance, and precision. Its compact size, coupled with its robust feature set, makes it an ideal choice for designers looking to optimize their systems for both power and space.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9128 $50.2040
135+ $0.7489 $101.1015
210+ $0.7255 $152.3550
285+ $0.7021 $200.0985
370+ $0.6787 $251.1190
495+ $0.6085 $301.2075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,943 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess