EN
  • EN
  • DE

MCP6241T-E/OT

Part No MCP6241T-E/OT
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 550KHZ RRO SOT23-5 / Op Amp Single GP R-R I/O 5.5V Automotive 5-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.3 V/μs
Gain Bandwidth Product (GBP) 550kHz
Current - Input Bias 1pA
Voltage - Input Offset 5mV
Operating Supply Current 50μA
Channel Output Current 23mA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 038651-MCP6241T-E/OT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MCP6241
Introduction Date March 24, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MCP6241T-E/OT CAD Model

Description

Microchip Technology MCP6241T-E/OT Operational Amplifier

The MCP6241T-E/OT is a high-precision operational amplifier (op-amp) from Microchip Technology, designed to offer a blend of performance, power efficiency, and versatility for a wide range of applications. This single op-amp is characterized by its low power consumption and extended temperature range, making it an ideal choice for battery-powered devices and industrial applications requiring reliable performance under varying conditions.

Key Features

  • Low Quiescent Current: The device boasts an ultra-low quiescent current of just 1 µA (typical), which is essential for power-sensitive applications.
  • Wide Supply Voltage Range: With an operating voltage range of 1.8V to 5.5V, the MCP6241T-E/OT is versatile enough to be used in both single-supply and dual-supply configurations, accommodating a variety of system designs.
  • Extended Temperature Range: The operational amplifier is capable of functioning over an industrial temperature range of -40°C to +125°C, ensuring reliable operation in harsh environments.
  • High Open-Loop Gain: The device provides a high open-loop gain, which contributes to its precise amplification capabilities.
  • Rail-to-Rail Output: The rail-to-rail output swing allows for maximum dynamic range, which is particularly useful when operating at lower supply voltages.
  • Unity-Gain Stable: This op-amp is stable for gains equal to or greater than one, which simplifies its use in various feedback configurations.

Applications

The MCP6241T-E/OT is suitable for a diverse array of applications, including:

  • Portable and battery-powered devices
  • Sensor interfaces and signal conditioning
  • Analog filters
  • Data acquisition systems
  • Medical instrumentation
  • Automotive systems
  • Industrial control systems

With its small footprint in the 5-pin SOT-23 package, the MCP6241T-E/OT is a compact solution for designs where space is at a premium, yet performance cannot be compromised. Its operational efficiency, coupled with Microchip's reputation for quality and support, makes this operational amplifier a reliable and cost-effective choice for both simple and complex electronic circuits.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5132 $51.3200
240+ $0.4211 $101.0640
370+ $0.4080 $150.9600
510+ $0.3948 $201.3480
660+ $0.3816 $251.8560
880+ $0.3422 $301.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,600 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess