EN
  • EN
  • DE

FXMAR2102UMX-F106

Part No FXMAR2102UMX-F106
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 8MLP / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 50MHz 8-UMLP (1.2x1.4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr onsemi
Package Tape & Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1.65 V ~ 5.5 V
Voltage - VCCB 1.65 V ~ 5.5 V
Output Type Open Drain, Tri-State
Data Rate 50MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Package / Case 8-UFQFN
Supplier Device Package 8-UMLP (1.2x1.4)
Base Product Number FXMAR2102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names FXMAR2102UMX-F106TR,FXMAR2102UMX-F106DKR,FXMAR2102UMX_F106CT-ND,FXMAR2102UMX_F106DKR,FXMAR2102UMX-F106CT,FXMAR2102UMX_F106TR,FXMAR2102UMX_F106TR-ND,FXMAR2102UMX_F106DKR-ND,FXMAR2102UMX_F106,FXMAR2102UMX_F106CT
Standard Package 5,000
Win Source Part Number 1150704-FXMAR2102UMX-F106
Ultra Librarian 3D Model Ultra Librarian FXMAR2102UMX-F106 CAD Model

Description

The FXMAR2102UMX-F106 is a high-performance, low-power, dual-supply, 2-bit voltage translator from ON Semiconductor. This device is designed to address the needs of multi-voltage systems where signal integrity and seamless translation between different voltage domains are crucial.

Key Features

  • Bi-Directional Interface: With the capability to translate signals in both directions, this voltage translator is perfect for two-way communication between different system voltage levels.
  • Dual-Supply Operation: It operates with dual supply voltage ranges of 1.65V to 3.6V on the A side and 2.3V to 5.5V on the B side, allowing for flexible integration into various system architectures.
  • High-Speed Translation: The device supports high-speed signal translation, making it suitable for applications that require fast data transfer rates without compromising signal quality.
  • Low On-Resistance: The FXMAR2102UMX-F106 features low on-resistance, which minimizes voltage drop and power dissipation, enhancing overall system efficiency.
  • ESD Protection: It comes with robust Electrostatic Discharge (ESD) protection, ensuring the longevity and reliability of the device in harsh electrical environments.

Applications

The FXMAR2102UMX-F106 is ideal for a variety of applications that require voltage level translation, such as:

  • Mobile Devices
  • Computing Devices
  • Consumer Electronics
  • Networking Equipment
  • Telecommunication Systems

Package and Quality

This voltage translator is offered in a compact UDFN-8 package, making it suitable for space-constrained applications. ON Semiconductor is committed to high quality and reliability, and the FXMAR2102UMX-F106 is no exception, meeting stringent industry standards for performance and durability.

Conclusion

The FXMAR2102UMX-F106 from ON Semiconductor is an essential component for modern electronics that require efficient and reliable voltage level translation. Its dual-supply operation, bi-directional interface, and high-speed capabilities make it a versatile choice for designers looking to bridge the gap between different voltage domains seamlessly.

You May Also Be Interested in

ON Semiconductor
IC TXRX NON-INVERT 5.5V 24SOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP
Lowest to $4.2391
Texas Instruments
16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 54BGA
Lowest to $64.0713
Microchip Technology
5V/3.3V TTL-TO-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Need more? Email Us
NXP / Nexperia
TXRX TRANSLATING DUAL 14-TSSOP
Lowest to $0.7134
ON Semiconductor
PECL* to TTL Translator (+5 Vdc Power Supply Only) | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $5.8208
Texas Instruments
IC BUS TRANSCVR TRI-ST SC70-6
Need more? Email Us
NXP / Nexperia
TXRX TRANSLATING DUAL 12WLCSP
Lowest to $0.7930
Texas Instruments
12-BIT GTL-/GTL/GTL+ TO LVTTL TRANSLATOR | IC TRNSLTR UNIDIR 28TSSOP
Lowest to $4.6042
Maxim Integrated
PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8478 $50.8680
145+ $0.6957 $100.8765
225+ $0.6739 $151.6275
310+ $0.6522 $202.1820
400+ $0.6305 $252.2000
535+ $0.5652 $302.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess