EN
  • EN
  • DE

FXM2IC102L8X

Part No FXM2IC102L8X
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description Dual Supply 2-Bit I2C Interface Voltage Translator with Configurable Voltage Supplies and Signal Levels and Auto Direction Sensing | IC TRNSLTR BIDIR 8MICROPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Translator Type Voltage Level
Channel Type Bidirectional
Channels per Circuit 2
Voltage - VCCA 1.65V ~ 5.5V
Voltage - VCCB 1.65V ~ 5.5V
Output Type Open Drain, Tri-State
Data Rate 40MHz
Temperature Range - Operating -40°C ~ 85°C
Features Auto-Direction Sensing
Mounting Style SMD
Manufacturer Package 8-UFQFN
Supplier Device Package 8-MicroPak
Family Part Number FXM2IC102
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Win Source Part Number 1176239-FXM2IC102L8X
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FXM2IC102L8X CAD Model

Description

ON Semiconductor FXM2IC102L8X Product Overview

The ON Semiconductor FXM2IC102L8X is a state-of-the-art integrated circuit designed for high-performance applications in various electronic devices. This versatile component is engineered to deliver efficient power management and signal processing capabilities, making it an ideal choice for designers looking to enhance the functionality and reliability of their systems.

Key Features

  • High Integration: The FXM2IC102L8X integrates multiple functions into a single chip, which helps reduce the overall component count and can lead to more compact and cost-effective designs.
  • Advanced Power Management: It includes sophisticated power management features that ensure optimal power usage, contributing to energy savings and extended battery life in portable devices.
  • Robust Signal Processing: The chip is capable of processing signals with high precision, providing accurate and reliable performance for critical applications.
  • Durable Construction: Built with ON Semiconductor's commitment to quality, the FXM2IC102L8X is designed to withstand harsh operating conditions and provide a long operational lifespan.
  • Wide Operating Temperature Range: This IC can operate effectively over a broad range of temperatures, making it suitable for use in environments with extreme conditions.

Applications

The FXM2IC102L8X is highly versatile and can be used in a wide array of applications, including:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Telecommunications equipment
  • Medical devices

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by ON Semiconductor. This document provides comprehensive information on electrical characteristics, pin configurations, package details, and application guidelines necessary for successful integration of the FXM2IC102L8X into their projects.

In conclusion, the ON Semiconductor FXM2IC102L8X integrated circuit is a powerful and reliable solution for modern electronic systems. Its combination of integration, power efficiency, and signal processing capabilities, along with a robust design, make it a go-to component for industry professionals seeking to develop cutting-edge products.

You May Also Be Interested in

NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4106 $59.5370
345+ $0.3370 $116.2650
535+ $0.3264 $174.6240
735+ $0.3159 $232.1865
950+ $0.3054 $290.1300
1,270+ $0.2737 $347.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,417 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess