Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr onsemi
Series -
Package Tape & Reel
Product Status Obsolete
Protocol USB
Function Adapter
Interface USB
Standards USB 3.0
Voltage - Supply 4.75V ~ 5.5V
Current - Supply 3.1mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number FUSB3307
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370796-FUSB3307D6MX
Ultra Librarian 3D Model Ultra Librarian FUSB3307D6MX CAD Model

Description

Introducing the FUSB3307D6MX from ON Semiconductor

ON Semiconductor presents a cutting-edge USB Type-C controller and Power Delivery (PD) solution with the FUSB3307D6MX, designed to streamline the integration of USB Type-C connectivity into a wide range of electronic devices. This advanced product is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for the ever-evolving electronics market.

Key Features

  • USB Type-C and Power Delivery: The FUSB3307D6MX supports the latest USB Type-C specifications and PD 3.0 standards, ensuring compatibility with new generation devices and chargers.
  • Advanced Power Role Management: It allows for seamless switching between Source, Sink, and Dual-Role Port modes, making it highly versatile for various applications.
  • Highly Integrated Design: This device integrates multiple functions including Type-C detection, PD policy management, and VCONN power control, reducing the need for additional components and simplifying the design process.
  • Enhanced ESD Protection: Built-in Electrostatic Discharge (ESD) protection safeguards the device against voltage spikes, contributing to the longevity and reliability of the end product.

Applications

The FUSB3307D6MX is ideal for a multitude of applications that require USB Type-C connectivity, including:

  • Smartphones and Tablets
  • Laptops and Ultrabooks
  • Desktops and Docking Stations
  • Monitors and Peripherals
  • Power Adapters and Chargers

Package and Quality

Encased in a compact UQFN-24 package, the FUSB3307D6MX is designed to fit into space-constrained applications while maintaining a high level of performance. ON Semiconductor's commitment to quality ensures that this device meets the stringent requirements for reliability and performance in the electronics industry.

Conclusion

With the introduction of the FUSB3307D6MX, ON Semiconductor continues to lead the way in USB Type-C and Power Delivery technologies. This device is not only a testament to ON Semiconductor's expertise in creating innovative solutions but also to its dedication to supporting the future of connectivity. For designers and manufacturers looking to incorporate USB Type-C functionality into their products, the FUSB3307D6MX offers a compelling blend of features, integration, and reliability.

You May Also Be Interested in

Maxim Integrated
IC UART SPI MICROCOMPATBL 14-DIP
Need more? Email Us
ECAD model for MAX3100CPD
Microchip Technology
IC ETHERNET SWITCH 3PORT 80TQFP / Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 80-TQFP-EP (12x12)
Need more? Email Us
ECAD model for LAN9355I/PT
Silicon Labs
USBXpress Family
Lowest to $4.1053
ECAD model for CP2102N-A01-GQFN28
Maxim Integrated
IC UART SPI MICROWIRE-COMP 14DIP
Need more? Email Us
ECAD model for MAX3100EPD+
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $24.4448
ECAD model for KSZ8864RMNUB-TR
Microchip Technology
IC ETHERNET SWITCH 3PORT 56QFN / Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 56-QFN (8x8)
Lowest to $15.5953
ECAD model for LAN9354/ML
Maxim Integrated
RS232, RS485 Controller 14-PDIP
Need more? Email Us
ECAD model for MAX3100CPD+
Renesas Electronics America
IC USB CONTROLLER GEN-PUR 48LQFP
Lowest to $78.1626
ECAD model for M66291GP#RB0S
Maxim Integrated
IC USB PERIPH/HOST CNTRL 32TQFP
Lowest to $82.7273
ECAD model for MAX3421EEHJ+T

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6421 $57.4735
75+ $1.3474 $101.0550
115+ $1.3053 $150.1095
160+ $1.2632 $202.1120
205+ $1.2211 $250.3255
275+ $1.0947 $301.0425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention