EN
  • EN
  • DE

ATXMEGA64B1-AU

Part No ATXMEGA64B1-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 100TQFP / MCU 8-bit/16-bit AVR RISC 64KB Flash 1.8V/2.5V/3.3V 100-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR XMEGA B1
Packaging Tray
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Supply Voltage 1.6 V ~ 3.6 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 769332-ATXMEGA64B1-AU
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name ATxmega64B1
Introduction Date October 21, 2011
ECCN 5A992.c
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ATXMEGA64B1-AU CAD Model

Description

Microchip Technology ATXMEGA64B1-AU Overview

The ATXMEGA64B1-AU is a high-performance, low-power 8/16-bit microcontroller from Microchip Technology, designed to execute powerful instructions in a single clock cycle. This microcontroller is a part of the AVR® XMEGA® B1 family and is ideal for a wide range of applications, including industrial control systems, consumer electronics, and automotive products.

Key Features

  • Advanced RISC Architecture: The ATXMEGA64B1-AU features 64KB of in-system self-programmable flash, 4KB boot code section, 2KB EEPROM, and 4KB SRAM. Its architecture is capable of achieving throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
  • High Precision Analog: It includes a 12-bit, 2 Msps Analog-to-Digital Converter (ADC) with up to 16 channels and a 12-bit Digital-to-Analog Converter (DAC) for accurate analog signal processing.
  • Rich Peripheral Set: This microcontroller comes with a range of integrated peripherals such as USART, SPI, and Two-Wire Interface (TWI), USB interface, and a DMA controller that support high-speed data transfers.
  • Event System: The innovative event system allows peripherals to communicate directly with each other without involving the CPU or bus, ensuring high-speed interaction and reducing power consumption.
  • Power Efficiency: It operates with a power supply ranging from 1.6V to 3.6V and features multiple power-saving modes, making it suitable for battery-operated applications.
  • Temperature Range: The device is operational across an industrial temperature range of -40°C to 85°C.
  • Packaging: Available in a 64-pin TQFP package, the ATXMEGA64B1-AU is compact and suitable for space-constrained applications.
  • Software Support: Extensive software support is provided, including the Atmel Studio IDE and the Atmel Software Framework, which includes pre-written drivers and example code to streamline development.

Applications

The versatility of the ATXMEGA64B1-AU allows it to be utilized in a diverse array of applications. It is particularly well-suited for:

  • Industrial automation and process control
  • Battery management systems
  • Medical devices
  • Building control and HVAC systems
  • Automotive systems
  • Consumer electronics

With its robust feature set and power efficiency, the ATXMEGA64B1-AU from Microchip Technology stands out as a reliable choice for designers looking to create sophisticated yet energy-conscious electronic products.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2315 $51.7040
38+ $2.6515 $100.7570
59+ $2.5687 $151.5533
81+ $2.4858 $201.3498
105+ $2.4030 $252.3150
140+ $2.1544 $301.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,647 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess