EN
  • EN
  • DE

FUSB302B11MPX

Part No FUSB302B11MPX
Manufacturer ON Semiconductor
Catalog Interface - Controllers
Description IC CONTROLLER USB TYPE C 14MLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Protocol USB
Function Controller
Interface I²C
Standards USB 2.0
Voltage - Supply 3.3V, 5V
Current - Supply 560mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 14-WFQFN Exposed Pad
Supplier Device Package 14-WQFN (2.5x2.5)
Base Product Number FUSB302
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370793-FUSB302B11MPX
Ultra Librarian 3D Model Ultra Librarian FUSB302B11MPX CAD Model

Description

ON Semiconductor FUSB302B11MPX USB Type-C Controller

The ON Semiconductor FUSB302B11MPX is a highly integrated USB Type-C controller with Power Delivery (PD) capabilities, designed to simplify the implementation of USB Type-C interfaces in a wide array of devices. This compact and versatile controller is ideal for applications such as smartphones, tablets, laptops, and other consumer electronics, as well as industrial and automotive systems where USB Type-C connectivity is desired.

Key Features

  • USB Type-C and Power Delivery Support: The FUSB302B11MPX supports the full USB Type-C and PD communication, enabling devices to negotiate power contracts up to 100W, which is essential for fast charging and powering high-power devices.
  • Integrated VCONN Power Switch: The device includes an integrated VCONN power switch, which allows for easier power management and reduces the need for external components.
  • Bidirectional Power: It supports bidirectional power, making it suitable for both source and sink applications. This enables the device to either provide or receive power, adding to its versatility.
  • I2C Communication Interface: An I2C interface is available for configuration and control, allowing for easy communication with the host processor.
  • Small Footprint: The FUSB302B11MPX comes in a compact 12-UFDFN package, making it suitable for space-constrained applications.

Performance and Flexibility

The FUSB302B11MPX is designed for high performance and flexibility. It includes multiple GPIOs for added functionality and customization. The device's programmability via the I2C interface allows manufacturers to tailor its operation to specific product requirements, ensuring optimal integration with various host systems.

Applications

With its robust feature set and flexible design, the FUSB302B11MPX is an excellent choice for a range of applications, including:

  • Mobile Devices
  • Computers and Peripherals
  • Consumer Electronics
  • Power Banks
  • Industrial Systems
  • Automotive Infotainment and Charging Systems

Overall, the ON Semiconductor FUSB302B11MPX USB Type-C controller is a powerful solution for developers looking to incorporate USB Type-C and Power Delivery functionality into their designs with minimal complexity and maximum efficiency.

You May Also Be Interested in

Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0194 $50.4850
61+ $1.6569 $101.0709
94+ $1.6052 $150.8888
129+ $1.5534 $200.3886
167+ $1.5016 $250.7672
223+ $1.3463 $300.2249
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 572 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess