EN
  • EN
  • DE

LM5021NA-1/NOPB

Part No LM5021NA-1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTLR PWM AC-DC 8-MDIP / AC to DC Switching Converter Flyback 560kHz Tube 8-Pin PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback, Forward
Voltage - Start Up 20V
Supply Voltage 8 V ~ 30 V
Duty Cycle 80%
Frequency - Switching Up to 1MHz
Fault Protection Current Limiting, Over Load
Control Features Frequency Control, Soft Start, Sync
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Mounting Style Through Hole
Win Source Part Number 779296-LM5021NA-1/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM5021
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM5021NA-1/NOPB CAD Model

Description

Product Overview: LM5021NA-1/NOPB

The LM5021NA-1/NOPB is a high-performance pulse-width modulation (PWM) controller from Texas Instruments designed for power supply systems. This versatile component is an ideal choice for a variety of applications, including isolated and non-isolated power supplies, forward converters, and flyback converters.

Key Features

  • Voltage Range: The LM5021NA-1/NOPB operates over a wide input voltage range, making it suitable for a broad spectrum of power conversion applications.
  • Advanced Control: With its advanced current-mode control, the device ensures stable operation and improved response to load transients.
  • Protection Features: It incorporates several protection features such as thermal shutdown, under-voltage lockout, and over-current protection, enhancing the reliability and safety of the end application.
  • Frequency Adjustability: The switching frequency is externally adjustable, which provides flexibility in designing the magnetic components and allows optimization of efficiency and component sizes.
  • Startup Regulation: The soft-start feature limits the inrush current during startup, contributing to the longevity of the product and connected components.

Applications

The LM5021NA-1/NOPB is adept at handling a multitude of applications, including:

  • AC-DC Converters
  • DC-DC Converters
  • Telecommunication Equipment Power Supplies
  • Industrial Power Systems

Quality and Environmental Compliance

The NOPB designation indicates that this product is supplied in a lead-free package, complying with RoHS (Restriction of Hazardous Substances) directives, which is essential for environmental sustainability and for applications sensitive to lead content.

Conclusion

With its robust feature set and compliance with environmental standards, the LM5021NA-1/NOPB PWM controller from Texas Instruments stands out as a reliable and versatile solution for advanced power supply designs. Whether for industrial, telecommunications, or consumer electronics, this device delivers performance, efficiency, and protection to meet the rigorous demands of modern power systems.

You May Also Be Interested in

Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7076 $51.4444
46+ $2.2216 $102.1936
70+ $2.1522 $150.6540
97+ $2.0827 $202.0219
125+ $2.0133 $251.6625
167+ $1.8050 $301.4350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,460 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess