EN
  • EN
  • DE

FSB50450TB2

Part No FSB50450TB2
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description MODULE SPM 500V 1A SPM23DD-20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr ON Semiconductor
Series SPM®
Package Tube
Product Status Obsolete
Type FET
Configuration 3 Phase
Current 1.5 A
Voltage 500 V
Voltage - Isolation 1500Vrms
Mounting Type Surface Mount
Package / Case Module
Base Product Number FSB504
Standard Package 180 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 133250-FSB50450TB2
Ultra Librarian 3D Model Ultra Librarian FSB50450TB2 CAD Model

Description

ON Semiconductor FSB50450TB2: A Compact Power Module Solution

The ON Semiconductor FSB50450TB2 is a highly integrated power module designed to deliver efficient and reliable performance for a wide range of applications. This cutting-edge module combines power semiconductors, gate drivers, and protection features into a single, compact package, making it an ideal choice for space-constrained environments.

Key Features and Benefits

  • Smart Power Module (SPM®): The FSB50450TB2 is part of ON Semiconductor's SPM family, which is known for its high integration level. This integration helps to simplify design, reduce assembly time, and enhance system reliability.
  • Advanced IGBT Technology: Utilizing the latest IGBTs, the module ensures efficient and robust performance, making it suitable for applications that demand high power density and operational efficiency.
  • Built-in Bootstrap Diodes: The inclusion of bootstrap diodes for the high-side drive function simplifies the PCB layout and reduces external component count, further streamlining the design process.
  • Over-Current and Over-Temperature Protection: These protection features safeguard the module against potential damage caused by abnormal operating conditions, ensuring a longer lifespan and stable operation.
  • Isolation Rating: With a high isolation rating, the FSB50450TB2 provides excellent electrical isolation between the power and control circuits, enhancing safety and system reliability.
  • Optimized for Low Electromagnetic Interference (EMI): The module is designed to minimize EMI, a critical factor in ensuring compliance with regulatory standards and maintaining performance in noise-sensitive applications.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature prevents the module from operating under insufficient supply voltage conditions, which could otherwise lead to inefficient or unstable operation.

Applications

The FSB50450TB2 is versatile and can be used in various applications, including but not limited to:

  • Home appliances such as air conditioners and refrigerators
  • Light industrial motor drives
  • Fan and pump controllers
  • Renewable energy systems, including solar inverters

In summary, the ON Semiconductor FSB50450TB2 power module offers an exceptional blend of integration, efficiency, and reliability. Its compact size and comprehensive feature set make it a top choice for designers looking to optimize their power systems while reducing development time and costs.

You May Also Be Interested in

Fuji Electric
63.1W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $14.5523
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $13.1955
Fairchild/ON Semiconductor
Smart Power Module (SPM®)
Need more? Email Us
Fairchild/ON Semiconductor
SPMTM (Smart Power Module)
Lowest to $150.6524
ON Semiconductor
Motion SPMR 3 Series | MODULE SPM 600V 30A SPMEC
Lowest to $25.9072
Powerex Inc.
Intelligent Power Module Silicon N Channel IGBT | IPM MOD CMPCT DUAL 600V 600A
Need more? Email Us
ON Semiconductor
Smart Power Module | SMART POWER MODULE 15A SPM27-CA
Lowest to $18.4892
ON Semiconductor
Smart Power Module (SPM®) | MODULE SPM 500V 2A SPM5P
Lowest to $7.0815
Fairchild/ON Semiconductor
Smart Power Module (SPM®)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8226 $53.5164
32+ $3.1365 $100.3680
50+ $3.0384 $151.9200
69+ $2.9404 $202.8876
88+ $2.8424 $250.1312
118+ $2.5484 $300.7112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,989 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess