EN
  • EN
  • DE

FIN1217MTD

Part No FIN1217MTD
Manufacturer ON Semiconductor
Catalog Interface - Serializers, Deserializers
Description LVDS 21-Bit Serializers/De-Serializers | IC SERIALIZER/DESERIALZR 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Serializer
Data Rate 1.785Gbps
Input Type LVTTL
Output Type LVDS
Number of Inputs 21
Number of Outputs 3
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Family Part Number FIN1217
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1174281-FIN1217MTD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FIN1217MTD CAD Model

Description

The FIN1217MTD from ON Semiconductor is a high-performance, low-voltage differential signaling (LVDS) transceiver designed for high-speed, point-to-point data transmission. This device is part of ON Semiconductor's extensive range of interface products, known for their reliability and performance in a variety of applications.

Key Features

  • High Data Rates: Supports data rates up to 400 Mbps, making it ideal for applications requiring fast data transfer, such as gigabit Ethernet, high-resolution video transmission, and other high-speed serial communication protocols.
  • Low Power Consumption: With its advanced design, the FIN1217MTD offers a low-power solution, minimizing power dissipation and thus contributing to energy-efficient systems.
  • Reduced EMI: The device employs LVDS technology, which produces less electromagnetic interference (EMI) compared to other signaling technologies, resulting in improved signal integrity and system reliability.
  • Wide Operating Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, enabling its use in harsh environmental conditions.
  • Small Footprint: The FIN1217MTD is available in a compact TSSOP-16 package, providing a space-saving solution for densely packed PCBs.

Applications

The versatility of the FIN1217MTD makes it suitable for a broad spectrum of applications, including:

  • High-speed data communications
  • Networking equipment such as switches and routers
  • Computer peripherals and high-speed interconnects
  • Industrial control and automation systems
  • Telecommunications infrastructure

Quality and Support

ON Semiconductor is committed to providing high-quality products and support. The FIN1217MTD is backed by ON Semiconductor's robust testing and validation processes, ensuring that customers receive reliable and consistent performance for their critical applications. Technical support and comprehensive documentation are also available, assisting designers in integrating this transceiver into their designs with confidence.

You May Also Be Interested in

Texas Instruments
IC DESERIALZR RANDOM LOCK 28SSOP
Lowest to $160.5050
National Semiconductor (TI)
LINE RECEIVER
Lowest to $15.3280
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 72TFBGA
Lowest to $8.0792
National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104
Microchip Technology
IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48)
Lowest to $10.9697
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Lowest to $46.8526
Texas Instruments
COST DIFFERENTIATED ADAS 1M PIXE / 1.87Gbps Serializer/Deserializer 12 Input 2 Output 32-WQFN (5x5)
Lowest to $11.2088
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1150 $59.1850
46+ $2.5560 $117.5760
70+ $2.4752 $173.2640
97+ $2.3955 $232.3635
125+ $2.3158 $289.4750
167+ $2.0767 $346.8089
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess