Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Programmable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bulk
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Available Frequency Range 1 MHz ~ 100 MHz
Function Standby
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability (Total) ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 12 µA
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343013-DSC6112MI1A-PROGRAMMABLE
Ultra Librarian 3D Model Ultra Librarian DSC6112MI1A-PROGRAMMABLE CAD Model

Description

Microchip Technology's DSC6112MI1A-PROGRAMMABLE Oscillator

The DSC6112MI1A-PROGRAMMABLE from Microchip Technology is a cutting-edge, low-power, precision silicon MEMS oscillator designed to meet the stringent demands of modern electronic devices. This highly versatile and programmable oscillator is a perfect solution for engineers looking to optimize their system performance with a reliable and stable clock source.

This MEMS oscillator offers a programmable frequency range that allows designers to fine-tune their applications with precision. The frequency customization can be carried out with ease, ensuring that the oscillator perfectly matches the specific requirements of the application it is being used in. This programmability is a significant advantage, providing flexibility and reducing the need for multiple discrete components.

With its compact 2.5mm x 2.0mm footprint, the DSC6112MI1A-PROGRAMMABLE is a space-saving solution that is ideal for space-constrained applications. Despite its small size, it does not compromise on performance, offering excellent stability and jitter control, which is crucial for high-speed digital signal processing and communication protocols.

The oscillator operates over a wide temperature range, ensuring reliable performance under varying environmental conditions. This makes it suitable for industrial, automotive, and consumer electronics where temperature fluctuations are a common challenge.

Additionally, the DSC6112MI1A-PROGRAMMABLE boasts low power consumption, making it an eco-friendly choice for battery-powered devices. Its power efficiency contributes to extended battery life and reduced energy costs, which is increasingly important in today's energy-conscious market.

Microchip Technology's commitment to quality ensures that the DSC6112MI1A-PROGRAMMABLE oscillator is manufactured to the highest standards, providing designers with a robust and durable component that they can depend on. Whether it's for networking equipment, portable electronics, or embedded systems, this MEMS oscillator is an ideal choice for a wide range of applications that require a stable and precise clock source.

With its programmability, small size, and high performance, the DSC6112MI1A-PROGRAMMABLE from Microchip Technology represents a smart choice for designers looking to enhance their products with a reliable and efficient timing solution.

You May Also Be Interested in

Microchip Technology
MEMS OSC PROG BLANK 1MHZ-80MHZ
Need more? Email Us
ECAD model for DSC6003ME1A-000.0000T
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ
Need more? Email Us
ECAD model for DSC8124CI2
Epson Electronics America Inc-Semiconductor Div
OSC PROG CMOS 3.3V STBY 50PPM
Need more? Email Us
ECAD model for SG-8002CE-SCB
SiTIME
OSC PROG LVCMOS 1.8V STBY SMD
Need more? Email Us
ECAD model for SIT1602AIT7-18S
Microchip Technology
OSC MEMS BLANK 7.0X5.0 CMOS
Lowest to $3.8111
ECAD model for DSC8002AI1
SiTIME
OSC PROG LVCMOS 2.5V EN/DS 20PPM
Need more? Email Us
ECAD model for SIT8208AI-3-25E
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ / XO (Standard) LVPECL 10 MHz ~ 460 MHz Programmable Oscillator 2.25V ~ 3.6V Standby 6-SMD, No Lead
Need more? Email Us
ECAD model for DSC8102CI5
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Lowest to $1.0779
ECAD model for DSC8001CL2
Silicon Labs
OSC PROG LVCMOS 1.7V-3.6V EN/DS
Need more? Email Us
ECAD model for 501FBM-ABAF

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention