EN
  • EN
  • DE

FSA642SUMX

Part No FSA642SUMX
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description MOSFET / Switch IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1059868-FSA642SUMX
Ultra Librarian 3D Model Ultra Librarian FSA642SUMX CAD Model

Description

The ON Semiconductor FSA642SUMX is a cutting-edge interface switch designed to facilitate high-speed signal switching with minimal signal degradation. This switch is part of ON Semiconductor's portfolio of advanced interface solutions that provide designers with the flexibility and performance needed to create state-of-the-art electronic systems.

Key Features

  • High-Speed Data Switching: The FSA642SUMX is capable of handling high-speed data rates, making it suitable for applications that require rapid data transfer, such as USB 2.0, MIPI, and other serial interfaces.
  • Low On-Resistance: With its low on-resistance, this switch ensures minimal signal loss and distortion, providing a clean and reliable signal path for critical applications.
  • Minimal Crosstalk: Designed to minimize crosstalk, the FSA642SUMX ensures that signals remain distinct and clear, even in environments with multiple signal lines in close proximity.
  • Power-Down Protection: The device includes power-down protection on all signal pins, safeguarding the interface against damage when power is not applied.
  • ESD Protection: Integrated ESD protection circuits help to prevent damage to the switch from electrostatic discharge events, enhancing the durability and longevity of the product.

Applications

The FSA642SUMX is ideal for a wide range of applications where high-speed data switching and signal integrity are crucial. It is commonly used in:

  • Smartphones and Tablets
  • Laptops and Ultrabooks
  • Digital Cameras and Video Equipment
  • Portable Media Players
  • USB Hubs and Peripherals

Package and Environmental Compliance

The FSA642SUMX is offered in a compact UMLP (Ultra-Thin Molded Leadless Package), which is ideal for space-constrained applications. This package also allows for efficient thermal performance and reduced inductance. Furthermore, ON Semiconductor is committed to environmental sustainability, and the FSA642SUMX complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances and is environmentally friendly.

Conclusion

With its high-speed capabilities, low on-resistance, and advanced protection features, the ON Semiconductor FSA642SUMX interface switch is an excellent choice for designers seeking to enhance the performance and reliability of their electronic systems. Its small form factor and compliance with environmental standards make it a responsible and forward-thinking solution for today's high-speed interface requirements.

You May Also Be Interested in

dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess