EN
  • EN
  • DE

FSA4476UCX

Part No FSA4476UCX
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description USB/AUDIO SWITCH WITH OVP FOR US
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Audio, USB Switch IC 6 Channel 25-BGA (2.03x2.03)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 25-UFBGA, WLCSP
Case / Package 25-BGA (2.03x2.03)
Family Name FSA4476
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919363-FSA4476UCX
Ultra Librarian 3D Model Ultra Librarian FSA4476UCX CAD Model

Description

The ON Semiconductor FSA4476UCX is a high-performance, compact audio jack detection and configuration switch designed to facilitate the seamless integration of audio functionalities in modern electronic devices. This advanced switch is an ideal solution for applications requiring the automatic detection and switching of audio signals through various input/output configurations.

Key Features

  • Audio Jack Detection: The FSA4476UCX features a smart detection mechanism that can automatically identify the insertion of a 3.5mm audio jack, enabling the device to switch audio paths without manual intervention.
  • Low On-Resistance: With a low on-resistance (RON) of just 0.29 ohms (typical), this switch ensures minimal signal distortion and loss, maintaining audio quality across connections.
  • Low Crosstalk: Designed to minimize interference between audio channels, the FSA4476UCX provides excellent crosstalk performance, which is crucial for maintaining the integrity of stereo signals.
  • Wide Operating Voltage: The device supports a broad range of operating voltages from 1.65V to 4.3V, making it versatile for various power supply conditions.
  • Pop & Click Suppression: ON Semiconductor has engineered this switch with built-in pop and click suppression features, reducing noise that can occur during the switching of audio signals.

Applications

The FSA4476UCX is suitable for a wide array of applications where audio input/output flexibility is required. This includes but is not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Notebook and Desktop Computers
  • Home Audio Systems
  • Automotive Infotainment Systems

Package and Integration

ON Semiconductor offers the FSA4476UCX in an ultra-compact UMLP package, which is optimized for space-constrained applications. Its small footprint and low profile design make it an excellent choice for portable devices where board space is at a premium. The device also includes ESD protection circuitry, further enhancing its robustness for consumer electronics applications.

With its advanced features and flexible applications, the ON Semiconductor FSA4476UCX stands out as a sophisticated solution for modern audio signal routing challenges.

You May Also Be Interested in

Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1385 $62.6175
125+ $0.9342 $116.7750
195+ $0.9051 $176.4945
265+ $0.8759 $232.1135
345+ $0.8466 $292.0770
460+ $0.7591 $349.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess