Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±1%
Current - Cathode 600μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 094808-TL431ACLP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian TL431ACLP CAD Model

Description

Overview of Texas Instruments TL431ACLP

The Texas Instruments TL431ACLP is a precision programmable reference that is part of the TL431 family, which is renowned for its versatility and reliability in various applications. This shunt voltage reference IC is capable of setting the voltage from Vref (approximately 2.495 V) to 36 V with two external resistors (R1 and R2), offering excellent flexibility in design.

Key Features

  • Adjustable Output Voltage: The TL431ACLP offers an adjustable output voltage range from 2.495 V to 36 V, allowing designers to customize the output to meet specific requirements.
  • High Stability: With a typical temperature coefficient of only 50 ppm/°C, this device provides a stable reference under varying temperature conditions, which is crucial for precision applications.
  • Low Output Noise: It features low output noise, which makes it suitable for noise-sensitive electronic circuits.
  • Low Dynamic Output Impedance: The dynamic output impedance of 0.2 ohms with a typical sink current change of 1 mA to 100 mA ensures stable voltage supply even with varying loads.
  • Wide Operating Current Range: The TL431ACLP operates with a current range from 1 mA to 100 mA, providing designers with a broad operational scope to work with.

Applications

The TL431ACLP is a versatile component that can be used in a wide array of applications, such as:

  • Power supplies
  • Battery chargers
  • Voltage monitors
  • Adjustable regulators
  • Precision current limiters
  • Reference in precision applications

Quality and Reliability

Texas Instruments ensures that the TL431ACLP is designed and manufactured to meet high-quality standards. The device is offered in a TO-92 package, which is widely accepted in the industry for through-hole mounting, providing ease of integration into various circuit designs.

Conclusion

The TL431ACLP from Texas Instruments stands out as a reliable, flexible, and precise voltage reference solution. Its adjustable output voltage, low temperature coefficient, and wide operating current range make it an ideal choice for engineers and designers looking to create stable and accurate power supply circuits in a variety of applications.

You May Also Be Interested in

Nexperia USA Inc.
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.1916
ECAD model for TL431AQDBZR,215
ON Semiconductor
IC VREF SHUNT 2.5V 8SOIC
Lowest to $0.4764
ECAD model for LM285D-2.5G
Texas Instruments
IC VREF SHUNT ADJ SOT23-5
Lowest to $0.4270
ECAD model for TLV431BQDBVTG4
Maxim Integrated
IC VREF SHUNT 1.23V TO92-2
Need more? Email Us
ECAD model for ICL8069CCZQ
Fairchild/ON Semiconductor
IC VREF SHUNT ADJ SOT-23F
Lowest to $0.1682
ECAD model for KA431SAMF2TF
Fairchild/ON Semiconductor
IC VREF SHUNT ADJ TO92-3
Lowest to $0.0902
ECAD model for KA431AZBU
Texas Instruments
High Precision Low Noise Low Dropout Voltage Reference | IC VREF SERIES 4.096V 8SOIC
Need more? Email Us
ECAD model for LM4140ACM-4.1
Texas Instruments
IC VREF SHUNT 3V SOT23-3
Lowest to $0.6152
ECAD model for LM4040C30IDBZR
Texas Instruments
IC VREF SHUNT 2.5V TO92-3
Lowest to $1.0313
ECAD model for LM285Z-2.5/NOPB

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.6718
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.0953 $50.0325
1,120+ $0.0893 $100.0160
1,740+ $0.0863 $150.1620
2,495+ $0.0803 $200.3485
3,240+ $0.0772 $250.1280
4,045+ $0.0742 $300.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 136,000 pieces
MOQ: 525 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention