EN
  • EN
  • DE

PTN3355BSMP

Part No PTN3355BSMP
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 40HVQFN / DisplayPort Interface 40-HVQFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tape & Reel
Product Status Active
Applications DisplayPort
Voltage - Supply 3.3V
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-HVQFN (6x6)
Mounting Type Surface Mount
Base Product Number PTN3355
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 283986-PTN3355BSMP
Ultra Librarian 3D Model Ultra Librarian PTN3355BSMP CAD Model

Description

The PTN3355BSMP from NXP Semiconductors is a cutting-edge interface IC designed to bridge the gap between legacy video outputs and modern display interfaces. This high-performance chip is essential for converting VGA (Video Graphics Array) signals to HDMI (High-Definition Multimedia Interface), enabling the connection of older video sources to the latest high-definition displays.

Key Features

  • VGA to HDMI Conversion: The PTN3355BSMP facilitates direct conversion from an analog VGA input to a digital HDMI output, ensuring compatibility with contemporary display technology without compromising video quality.
  • High Resolution Support: It supports video resolutions up to 1920x1080 at 60Hz (Full HD), making it suitable for a wide range of applications including corporate environments, education, and entertainment systems.
  • Audio Integration: This IC integrates audio by embedding the analog audio input into the HDMI output, providing a seamless audiovisual experience through a single HDMI cable.
  • Power Management: The PTN3355BSMP is equipped with advanced power management features, reducing power consumption when the VGA source is inactive.
  • Compact Form Factor: The small package size of the IC makes it an ideal choice for sleek, space-constrained designs.

Applications

The PTN3355BSMP is versatile and can be used in various applications, such as:

  • Adapters and dongles for converting VGA output from older PCs and laptops to HDMI input on modern monitors and projectors.
  • Embedded systems requiring video interface conversion within industrial, commercial, and consumer products.
  • Media and streaming devices needing backward compatibility with VGA sources.

Technical Specifications

Some of the technical specifications of the PTN3355BSMP include:

  • Package: HVQFN-32
  • Supply Voltage: 3.3V
  • Operating Temperature: -40°C to +85°C
  • Compliance: HDMI 1.4 for deep color and x.v.Color

With its robust feature set and compliance with HDMI 1.4 standards, the PTN3355BSMP from NXP Semiconductors is an ideal solution for bridging the technology gap between VGA and HDMI interfaces, ensuring devices remain usable and relevant in an ever-evolving digital landscape.

You May Also Be Interested in

Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess