EN
  • EN
  • DE

FS7140-01G-XTD

Part No FS7140-01G-XTD
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN PLL PROGR 16-SOIC / PLL Clock Generator IC 400MHz 1 16-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr onsemi
Package Tube
Type PLL Clock Generator
PLL Yes
Input Crystal
Output CMOS, PECL
Number of Circuits 1
Frequency - Max 400MHz
Divider/Multiplier Yes/No
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number FS7140
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSFS7140-01G-XTD,2156-FS7140-01G-XTD-OS,766-1028
Standard Package 48
Win Source Part Number 989136-FS7140-01G-XTD
Ultra Librarian 3D Model Ultra Librarian FS7140-01G-XTD CAD Model

Description

The FS7140-01G-XTD is a state-of-the-art, high-performance clock oscillator from ON Semiconductor, a leading force in the semiconductor industry. This precision device is designed to provide a stable and reliable clock signal for a wide range of electronic applications, from microprocessors and communication systems to industrial controls and high-speed data converters.

Key Features

  • Frequency Range: The FS7140-01G-XTD offers a broad frequency range that ensures versatility across different applications.
  • Low Phase Noise: With exceptionally low phase noise, this oscillator delivers a clean clock signal, minimizing jitter and enhancing overall system performance.
  • Stability: High stability over temperature and voltage variations ensures consistent performance, crucial for applications requiring precise timing.
  • Supply Voltage: The device operates on a standard supply voltage, making it compatible with a wide array of circuit designs.
  • Output Load: The oscillator can drive a specific output load, which allows for direct interfacing with various digital circuits.
  • Package: Housed in a compact, surface-mount package, the FS7140-01G-XTD is designed for space-constrained applications while providing robust environmental resistance.

Applications

The FS7140-01G-XTD is ideal for use in a diverse array of applications that demand high precision and reliability. Its applications include:

  • Networking equipment such as routers, switches, and wireless communication systems.
  • Consumer electronics, including high-definition televisions, audio/video players, and gaming consoles.
  • Industrial and automation systems that require precise timing for control and process management.
  • Medical devices where accurate timing is critical for diagnostics and treatment.
  • Automotive electronics that ensure safety and performance through reliable system synchronization.

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the FS7140-01G-XTD is no exception. It is manufactured in facilities that are certified to industry-leading quality management systems, ensuring that each oscillator meets stringent performance criteria. Customers can trust the FS7140-01G-XTD for their most demanding applications.

You May Also Be Interested in

Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4403 $50.6418
15+ $6.9254 $103.8810
23+ $6.7090 $154.3070
31+ $6.4926 $201.2706
40+ $6.2762 $251.0480
54+ $5.6269 $303.8526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 185 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess