EN
  • EN
  • DE

FS6131-01G-XTD

Part No FS6131-01G-XTD
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN PLL W/VCXO 16-SOIC / Clock Generator 19.44MHz to 28MHz-IN 230MHz-OUT 14-Pin SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Type PLL Clock Generator
PLL Yes
Input Crystal
Output CMOS, PECL
Number of Circuits 1
Frequency - Max 230MHz
Divider/Multiplier Yes/No
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 774770-FS6131-01G-XTD
Popularity Medium
Supply and Demand Status Limited
Family Name FS6131-01
Introduction Date June 16, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian FS6131-01G-XTD CAD Model

Description

ON Semiconductor FS6131-01G-XTD Product Overview

The FS6131-01G-XTD from ON Semiconductor is a cutting-edge, high-performance programmable oscillator designed to meet the needs of modern electronic devices. This precision oscillator is a part of ON Semiconductor's broad portfolio of frequency control products, renowned for their reliability and performance.

Key Features

  • Frequency Range: The FS6131-01G-XTD offers a wide frequency range that can be programmed to suit various applications, making it an extremely versatile component in any electronic system.
  • Low Power Consumption: Designed for energy-efficient operation, this oscillator minimizes power consumption, which is critical for battery-powered devices and applications where power efficiency is paramount.
  • High Stability: Stability is a key factor in the performance of oscillators, and the FS6131-01G-XTD provides high frequency stability over a range of temperatures and operating conditions.
  • Compact Package: The device comes in a compact, surface-mount package that is ideal for space-constrained applications, ensuring that it can be integrated into a variety of modern compact electronic assemblies.

Applications

The FS6131-01G-XTD is suitable for a wide array of applications, including but not limited to:

  • Wireless communication systems
  • Portable and wearable technology
  • Internet of Things (IoT) devices
  • Industrial controls
  • Medical monitoring equipment
  • Automotive electronics

Technical Specifications

The FS6131-01G-XTD boasts technical specifications that ensure its suitability for high-demand applications. Some of these specifications include:

  • Supply Voltage: Specified for optimal performance under standard operating conditions.
  • Output Type: A configurable output that can be tailored to match the signaling requirements of the target application.
  • Operating Temperature Range: Guaranteed performance across a specified temperature range, making it suitable for use in environments with varying thermal conditions.
  • Packaging: Delivered in tape and reel packaging for ease of manufacturing and assembly processes.

In conclusion, the FS6131-01G-XTD from ON Semiconductor represents a blend of performance, efficiency, and versatility, making it an excellent choice for designers looking to incorporate a reliable programmable oscillator into their electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess