EN
  • EN
  • DE

TMS320DM648ZUTD7

Part No TMS320DM648ZUTD7
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 529FCBGA / DSP Fixed-Point 32bit 720MHz 5760MIPS Automotive 529-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM64x, DaVinci
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McASP, PCI, SPI, UART
Clock Rate 720MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 576kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 90°C (TC)
Mounting SMD
Package 529-BFBGA, FCBGA
Manufacturer Package 529-FCBGA (19x19)
Win Source Part Number 797439-TMS320DM648ZUTD7
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM648
Introduction Date May 01, 2007
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM648ZUTD7 CAD Model

Description

The TMS320DM648ZUTD7 is a high-performance digital signal processor (DSP) from Texas Instruments, designed for demanding multimedia and communication applications. This DSP is part of the TMS320DM64x series, which is renowned for its robust processing capabilities and efficient power consumption. The TMS320DM648ZUTD7 is an ideal choice for developers looking to implement advanced features in their products, such as video and audio processing, telecommunications, and industrial control systems.

Key Features

  • High-Performance DSP Core: At the heart of the TMS320DM648ZUTD7 is a powerful DSP core that can execute up to 4,800 MIPS (Million Instructions Per Second) at a clock rate of 600 MHz, enabling complex algorithms to be processed quickly and efficiently.
  • Integrated Peripherals: The device includes a range of integrated peripherals, such as a Gigabit Ethernet MAC, a high-definition video imaging coprocessor (HDVICP), and a variety of serial and parallel interfaces, which facilitate easy connectivity and data transfer.
  • Advanced Memory Architecture: With a flexible memory architecture that includes a large on-chip memory, external memory interface, and L2 cache, the TMS320DM648ZUTD7 ensures fast access to data and efficient execution of applications.
  • Scalability: The DSP is designed to be scalable, allowing for seamless integration into a wide range of applications, from low-end to high-end systems, without significant changes to the core architecture.
  • Software Support: Texas Instruments provides extensive software support for the TMS320DM648ZUTD7, including optimized DSP libraries and development tools that simplify programming and reduce time to market.

Applications

The versatility of the TMS320DM648ZUTD7 DSP makes it suitable for a multitude of applications. It is commonly used in:

  • Professional audio and video equipment
  • Telecommunication infrastructure
  • Industrial control systems
  • Medical imaging devices
  • Security and surveillance systems

Conclusion

The TMS320DM648ZUTD7 from Texas Instruments is a powerful and versatile DSP that offers a blend of performance, integrated features, and software support. Its ability to handle complex tasks with ease makes it an excellent choice for engineers and developers seeking to create cutting-edge multimedia and communication products.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.4180 $116.4180
2+ $112.5374 $225.0748
3+ $100.8956 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 417 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess