EN
  • EN
  • DE
  • IT

IRMCF588QTY

Part No IRMCF588QTY
Manufacturer Infineon Technologies
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 100LQFP / Motor Driver Power MOSFET, IGBT I2C, RS-232 100-LQFP (14x14)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Infineon Technologies
Series iMOTION™
Package Tray
Product Status Obsolete
Motor Type - AC, DC AC, Synchronous
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (6)
Interface I2C, RS-232
Technology Power MOSFET, IGBT
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number IRMCF588
Standard Package 900 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 921555-IRMCF588QTY
Ultra Librarian 3D Model Ultra Librarian IRMCF588QTY CAD Model

Description

The IRMCF588QTY is a fully integrated motor driver and controller designed for power management applications.

  • Series: iMOTION™
  • Motor Support: AC and synchronous motors
  • Output Configuration: Half-bridge
  • Interface Options: I2C and RS-232
  • Temperature Range: -40°C to 85°C
  • Manufacturer: Infineon Technologies
  • Product Status: Obsolete

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us
Trinamic Motion Control GmbH
2-AXIS STEPPER MOTOR CONTROLLER/
Lowest to $24.9601
Rohm Semiconductor
IC MOTOR DRIVER SMD / Motor Driver
Lowest to $0.8757
Maxim Integrated
Bipolar Motor Driver CMOS SPI 28-SO
Need more? Email Us
Monolithic Power Systems Inc.
2.7V-18V, 1.2A, STEPPER MOTOR DR
Need more? Email Us
ON Semiconductor
Motor Driver Bipolar Parallel, PWM 16-SSOP
Need more? Email Us
Sanken
IPM - HIGH VOLTAGE 3 PHASE MOTOR
Lowest to $7.7272
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $7.7780
Sanken
3-PHASE BLDC MOTOR PRE-DRIVER IC
Lowest to $2.9249

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess