EN
  • EN
  • DE

FR9706S09GTR

Part No FR9706S09GTR
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1047+
Reference case SO-8
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 714265-FR9706S09GTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FR9706S09GTR CAD Model

Description

The FR9706S09GTR from ON Semiconductor is a cutting-edge power management integrated circuit (IC) designed to cater to a wide array of applications. This versatile component is particularly well-suited for use in high-efficiency power supplies, providing reliable performance in a compact form factor.

Key Features

  • High Efficiency: The FR9706S09GTR is engineered to optimize power conversion efficiency, which is crucial for reducing heat generation and improving system reliability in power-intensive applications.
  • Voltage Regulation: This IC provides precise voltage regulation, ensuring a stable power supply to critical components even under varying load conditions.
  • Low Standby Power: It is designed to consume minimal power in standby mode, making it an excellent choice for energy-sensitive designs.
  • Protection Features: The device includes built-in protection mechanisms such as over-current protection, over-voltage protection, and thermal shutdown to safeguard the system against potential damage from electrical anomalies.

Applications

The FR9706S09GTR is a versatile component that can be used in various applications, including:

  • Switching power supplies
  • DC-DC converters
  • Power management for consumer electronics
  • LED lighting systems
  • Telecommunication equipment

Technical Specifications

ON Semiconductor's FR9706S09GTR is packaged in a compact SOP-8 package, making it suitable for space-constrained applications. It operates over a wide temperature range and is characterized by its robust performance in diverse operating conditions.

Quality and Reliability

As with all ON Semiconductor products, the FR9706S09GTR is manufactured to the highest quality standards, ensuring both consistency and reliability in performance. Its design and construction are the results of ON Semiconductor's commitment to excellence, providing designers with a dependable power management solution.

Ordering Information

The product is available with the ordering part number FR9706S09GTR. For detailed product specifications, technical documents, and ordering information, customers are encouraged to visit the ON Semiconductor website or contact their sales representative.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess