EN
  • EN
  • DE

FQPF19N20

Part No FQPF19N20
Manufacturer ON Semiconductor
Catalog FETs - Single
Description 200V N-Channel MOSFET | MOSFET N-CH 200V 11.8A TO-220F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 200V
Id - Continuous Drain Current 11.8A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 150mOhm at 5.9A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 40nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 1600pF at 25V
Power Dissipation (Maximum) 50W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-220F
Manufacturer Package TO-220-3 Full Pack
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1175472-FQPF19N20
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FQPF19N20 CAD Model

Description

Overview of the FQPF19N20 MOSFET

The FQPF19N20 is a high-performance N-Channel QFET® MOSFET produced by ON Semiconductor, a renowned leader in power and signal management solutions. This MOSFET is designed to deliver efficient power conversion with low on-resistance and high switching performance, making it an ideal choice for a wide range of applications such as power supplies, DC-DC converters, motor drives, and other high-efficiency power management systems.

Key Features

  • High Voltage Capability: The FQPF19N20 is capable of handling up to 200V, making it suitable for high voltage applications.
  • Low On-Resistance: With an on-resistance of only 0.175 ohms, this MOSFET ensures minimal power loss and improved efficiency in electronic circuits.
  • High Current Handling: The device is rated for a continuous drain current of 19A, allowing it to manage significant power levels.
  • Fast Switching Speed: The fast switching characteristics of the FQPF19N20 contribute to reduced switching losses and better performance in high-frequency applications.
  • TO-220F Package: The device comes in a fully isolated TO-220F package which offers benefits in terms of easy mounting and heat dissipation.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-AC Inverters for Solar Power Systems
  • DC-DC Converters
  • Power Management in Computing and Telecom
  • Motor Control Systems

Reliability and Quality

ON Semiconductor is committed to providing high-quality products, and the FQPF19N20 is no exception. It is designed to meet rigorous industry standards for reliability and performance. The MOSFET's robust construction ensures that it can withstand harsh operating conditions and provide a long operational lifespan.

Environmental Consideration

The FQPF19N20 is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility. This compliance ensures that the MOSFET is free from hazardous substances, making it a safe choice for electronic equipment manufacturers who are conscious of their environmental impact.

In summary, the FQPF19N20 from ON Semiconductor offers a powerful combination of high-voltage capability, low on-resistance, and fast switching speeds, all packed into a thermally efficient package. This MOSFET is a reliable and eco-friendly solution for engineers looking to optimize the performance and efficiency of their power management systems.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1771 $58.8550
120+ $0.9658 $115.8960
190+ $0.9357 $177.7830
260+ $0.9055 $235.4300
330+ $0.8753 $288.8490
445+ $0.7847 $349.1915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,700 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess