EN
  • EN
  • DE

FPAB20BH60B-F166

Part No FPAB20BH60B-F166
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description MODULE SPM 600V 20A SPMIC / Power Driver Module IGBT 1 Phase 600 V 20 A 27-PowerDIP Module (1.205", 30.60mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr onsemi
Series PFC SPM® 3
Package Tube
Product Status Obsolete
Type IGBT
Configuration 1 Phase
Current 20 A
Voltage 600 V
Voltage - Isolation 2500Vrms
Mounting Type Through Hole
Package / Case 27-PowerDIP Module (1.205", 30.60mm)
Base Product Number FPAB20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 60
Win Source Part Number 1059630-FPAB20BH60B-F166
Ultra Librarian 3D Model Ultra Librarian FPAB20BH60B-F166 CAD Model

Description

The FPAB20BH60B-F166 is a cutting-edge power module designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This module is part of the Motion SPM® 45 series and is specifically engineered to cater to the demanding needs of high-performance inverter applications. It is a perfect fit for driving three-phase brushless DC motors, which are commonly used in a wide range of industrial, automotive, and consumer applications.

Key Features

  • Integrated Power Module: The FPAB20BH60B-F166 integrates multiple power components into a single package, reducing the complexity and size of the circuit design. This integration provides better system reliability and simplifies the assembly process.
  • High Voltage and Current Rating: With a 600V rating and a 20A current capacity, this power module can handle robust power requirements, making it suitable for a wide range of high-power applications.
  • Advanced IGBT Technology: The module utilizes Insulated Gate Bipolar Transistor (IGBT) technology to ensure high efficiency and fast switching speeds. This technology also contributes to the reduction of power losses during operation.
  • Built-in Bootstrap Diodes: The inclusion of bootstrap diodes within the module facilitates the high-side gate drive circuitry, simplifying the overall design and reducing external component requirements.
  • Overcurrent Protection: To ensure safety and longevity, the FPAB20BH60B-F166 comes with an overcurrent protection feature. This helps in preventing damage to the module and the connected system in the event of an unexpected surge in current.
  • Isolation: The module is designed with an isolation rating of 2500Vrms, which is critical for ensuring safe operation and protecting sensitive control circuitry from high voltage transients.

Applications

The FPAB20BH60B-F166 is versatile and can be used in various applications where efficient power conversion and control are essential. Some of the typical applications include air conditioners, refrigerators, washing machines, fans, and other home appliances. Additionally, it is suitable for industrial motor drives and automotive applications that require reliable and efficient power modules.

Conclusion

ON Semiconductor's FPAB20BH60B-F166 is a robust and reliable power module that offers an array of features designed to enhance performance, simplify design, and ensure safety in a variety of power management applications. Its integration of advanced technologies makes it an ideal choice for designers looking for a high-quality, efficient, and compact power solution.

You May Also Be Interested in

ON Semiconductor
Smart Power Module (SPM®) | MODULE SPM 500V 2A SPM5P
Lowest to $7.0815
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $13.1955
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $24.0875
Fairchild/ON Semiconductor
SPMTM (Smart Power Module)
Need more? Email Us
ON Semiconductor
Smart Power Module | SMART POWER MODULE 15A SPM27-BA
Lowest to $14.4788
ON Semiconductor
Smart Power Module | MODULE SPM 600V 5A 3PH SPM27-JA
Lowest to $15.1270
Fairchild/ON Semiconductor
Smart Power Module
Need more? Email Us
ON Semiconductor
Motion SPMR 3 Series | MODULE SPM 600V 30A SPMEC
Lowest to $25.9072
Powerex Inc.
Intelligent Power Module Silicon N Channel IGBT | IPM MOD CMPCT DUAL 600V 600A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess