EN
  • EN
  • DE

FODM2701AR2V

Part No FODM2701AR2V
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 3.75KV TRANSISTOR 4SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Features Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 110°C
Mounting Surface Mount
Package 4-SMD, Gull Wing
Case / Package 4-SMD
Family Name FODM27
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872175-FODM2701AR2V
Ultra Librarian 3D Model Ultra Librarian FODM2701AR2V CAD Model

Description

Introducing the FODM2701AR2V Optocoupler from ON Semiconductor

The FODM2701AR2V is a high-performance, robust optocoupler device designed by ON Semiconductor, a leader in energy-efficient innovations. This optocoupler is an essential component for electrical isolation and signal transfer between two isolated circuits, ensuring that high voltages cannot affect the system receiving the signal.

Key Features

  • High Isolation Voltage: The FODM2701AR2V boasts a high isolation voltage of 3750Vrms, providing excellent insulation and protection against high voltage spikes.
  • Current Transfer Ratio (CTR): This device exhibits a CTR range that ensures reliable data transmission between the input and output, which is crucial for various applications.
  • Compact 4-Pin SOP Package: Its small outline package allows for a compact design, making it suitable for high-density mounting and saving valuable board space.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, the FODM2701AR2V is lead-free and RoHS compliant, reflecting ON Semiconductor's commitment to sustainability.

Applications

The versatility of the FODM2701AR2V makes it suitable for a wide array of applications across different sectors. It is commonly used in:

  • Power supply modules
  • Signal transmission between systems of different potentials and impedances
  • Isolated line receivers
  • Computer peripheral interfaces
  • Microprocessor system interfaces

Reliability and Performance

ON Semiconductor's FODM2701AR2V is engineered for reliability, ensuring stable performance over an extended temperature range. Its robust design and high-quality manufacturing processes result in a product that you can depend on for critical isolation requirements.

Conclusion

Whether you are designing a power supply, looking for a solution to interface your digital systems, or need to ensure signal integrity in a harsh electrical environment, the FODM2701AR2V from ON Semiconductor is an excellent choice. With its combination of high isolation voltage, compact footprint, and compliance with environmental standards, it offers a reliable solution for your optoelectronic needs.

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
Broadcom Limited
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC T/R / OPTOISO 3.75KV TRANS W/BASE 8SO
Lowest to $0.9431
Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252
Fairchild/ON Semiconductor
6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745
Fairchild/ON Semiconductor
OPTOCOUPLER DARL 2CHAN 8SOIC
Lowest to $3.7826
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4701

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess