EN
  • EN
  • DE

D4SL2365H

Part No D4SL2365H
Manufacturer Omron
Catalog OEM Parts (C - E)
Description Omron Veiligheidscomponenten D4SL-N4PDG-D - D4SL2365H
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093478-D4SL2365H
Categories OEM Parts(C-E)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D4SL2365H CAD Model

Description

The D4SL-2365-H is a key operated safety door switch manufactured by Omron. It is designed to ensure the safe operation of machinery by preventing access to hazardous areas when the machine is in operation. This switch is typically used in industrial environments where machine guarding is essential for worker safety. It features a robust design, key locking mechanism, and multiple contact configurations to meet various safety requirements.

Applications

  • Machine guarding: Used on safety doors and gates to prevent access to machinery while it's running.
  • Robotics: Employed in robotic work cells to ensure that robots are stopped when a safety gate is opened.
  • Conveyor systems: Integrated into conveyor systems to stop the system if a safety barrier is breached.
  • Packaging machinery: Used on packaging machines to prevent access during operation.
  • Assembly lines: Applied on assembly lines to ensure that equipment is safely shut down when access is needed.

Features

  • Key operated: Requires a key to unlock and open the safety gate, preventing unauthorized access.
  • Multiple contact configurations: Available with various contact arrangements (e.g., NC/NO) to suit different safety circuits.
  • Forced guided contacts: Ensures reliable operation and detection of contact failure.
  • Robust housing: Constructed with durable materials to withstand harsh industrial environments.
  • IP67 protection: Provides protection against dust and water ingress.

Benefits

  • Enhanced safety: Prevents accidents by ensuring that machinery is stopped when a safety door is opened.
  • Compliance with safety standards: Helps meet regulatory requirements for machine safety (e.g., ISO 13849-1).
  • Reduced downtime: Minimizes machine downtime by preventing accidental restarts during maintenance.
  • Improved productivity: Enables safe and efficient operation of machinery.
  • Reliable performance: Provides consistent and dependable operation in industrial environments.

Additional Details

The D4SL-2365-H typically features a die-cast aluminum housing for added durability. The key locking mechanism prevents the unauthorized override of the safety function. The switch has a contact rating of 5A at 24VDC. The operating temperature range is -25°C to +70°C. The forced guided contacts ensure that even if a contact welds, the safety circuit will be broken, ensuring a safe state. This switch is commonly used in conjunction with a safety relay or safety controller to create a complete safety system. The product is often surface mounted using standard screws.

You May Also Be Interested in

Kemet
Need more? Email Us
Microchip Technology
Need more? Email Us
Holystone
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Kemet
Lowest to $0.0393

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess