EN
  • EN
  • DE

MAX5202ZEUB

Part No MAX5202ZEUB
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704544-MAX5202ZEUB
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5202ZEUB CAD Model

Description

Maxim Integrated MAX5202ZEUB Dual, 10-Bit Digital-to-Analog Converter

The MAX5202ZEUB from Maxim Integrated is a high-performance, dual, 10-bit digital-to-analog converter (DAC) designed for precision applications in industrial, communication, and consumer electronics. This device offers a compact and efficient solution for systems requiring accurate digital-to-analog conversion.

Encased in a microMAX-10 package, the MAX5202ZEUB provides two independent DAC channels, each with its own 10-bit resolution output. This feature enables the device to support dual simultaneous analog outputs, making it ideal for complex tasks that require multiple signal outputs, such as waveform generation or control systems.

The MAX5202ZEUB operates from a single 2.7V to 5.5V power supply, which allows for flexibility in various power environments and ensures compatibility with both 3V and 5V systems. Its low power consumption makes it suitable for battery-powered devices and portable applications.

This DAC utilizes a 3-wire serial interface that is SPI, QSPI, and MICROWIRE compatible, providing ease of integration into existing digital systems. The interface is designed to support high-speed data transfers, ensuring quick updates to the DAC outputs when required.

With an internal precision reference, the MAX5202ZEUB maintains a stable output voltage over time and temperature variations. The device also features a power-on reset circuit, which sets the outputs to midscale upon power-up, preventing any unintended signals during system initialization.

The MAX5202ZEUB offers a variety of operational modes, including a shutdown mode that reduces power consumption to just 0.5µA, further extending battery life in portable applications. Additionally, the device's buffered voltage outputs can directly drive 10kΩ loads, providing versatility in connecting to subsequent stages in the signal chain.

Maxim Integrated's commitment to quality and reliability is evident in the MAX5202ZEUB, making it a reliable choice for designers looking to incorporate a dual DAC solution into their products. With its combination of performance, low power, and ease of use, the MAX5202ZEUB is an excellent component for precision analog output applications.

You May Also Be Interested in

Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess